EN
  • EN
  • DE

ATTINY25-20SHR

Part No ATTINY25-20SHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC / Atmel 8-bit AVR Microcontroller with 2/4/8K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Part Number Series ATTINY25
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807472-ATTINY25-20SHR
Ultra Librarian 3D Model Ultra Librarian ATTINY25-20SHR CAD Model

Description

Microchip Technology's ATTINY25-20SHR Microcontroller

The ATTINY25-20SHR is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This compact yet powerful microcontroller combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, and a wealth of versatile peripherals in a single chip. It operates at a voltage range of 2.7V to 5.5V, ensuring flexibility and reliability for a broad spectrum of applications and power requirements.

With a maximum clock frequency of 20MHz, the ATTINY25-20SHR provides swift processing capabilities which are essential for tasks requiring quick and efficient operations. The device comes in a surface-mount, 8-lead SOIC package that is conducive to modern, space-constrained designs, making it an ideal choice for embedded systems.

One of the key features of the ATTINY25-20SHR is its QTouch® library support, which includes easy-to-use software functions for integrating touch sensing capabilities. This feature is particularly useful for applications that require user interfaces, such as buttons, sliders, or wheels, without the need for additional components.

The microcontroller also boasts an array of peripherals, including an 8-bit timer/counter with compare modes, an 8-bit high-speed timer, USI-Universal Serial Interface, 10-bit ADC, programmable watchdog timer with internal oscillator, and three software selectable power saving modes. These integrated peripherals allow for the design of robust and multi-functional systems without the need for numerous external components, saving both space and cost.

For secure data transfer and storage, the ATTINY25-20SHR offers various programming features, such as in-system programmable via SPI port, downloadable bootloader support, and a true read-while-write operation. These features provide designers with the flexibility to update firmware and enhance product functionality post-deployment.

In conclusion, the ATTINY25-20SHR from Microchip Technology is a versatile and efficient microcontroller that is suitable for a wide range of applications, from consumer electronics to industrial automation. Its small form factor, combined with its powerful features and low power consumption, makes it an excellent choice for designers looking to develop compact, yet feature-rich products.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8630 $55.8900
70+ $1.5286 $107.0020
105+ $1.4808 $155.4840
140+ $1.4331 $200.6340
185+ $1.3853 $256.2805
245+ $1.2420 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess