EN
  • EN
  • DE

ATTINY26-16MQ

Part No ATTINY26-16MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Part Number Series ATTINY26
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811205-ATTINY26-16MQ
Ultra Librarian 3D Model Ultra Librarian ATTINY26-16MQ CAD Model

Description

The ATTINY26-16MQ from Microchip Technology is a high-performance, low-power AVR 8-bit microcontroller that combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, a wide range of flexible timer/counters with compare modes, internal and external interrupts, a programmable watchdog timer with internal oscillator, an SPI serial port for program downloading, and five software selectable power saving modes. The device operates at a frequency of up to 16MHz and works at a voltage of 2.7-5.5 volts.

Designed with an emphasis on power efficiency and versatility, the ATTINY26-16MQ is suitable for many applications that require a balance between power consumption and performance. Its advanced RISC architecture enables the ATTINY26-16MQ to execute powerful instructions in a single clock cycle, allowing for optimizations in power consumption versus processing speed.

Key Features:

  • High-performance, Low-power AVR® 8-bit Microcontroller
  • Advanced RISC Architecture: Provides a balanced approach to speed and power efficiency.
  • Non-volatile Program and Data Memories: 2KB of in-system programmable flash, 128B EEPROM, 128B SRAM.
  • JTAG Interface: For on-chip debugging and programming.
  • Power-saving Modes: Idle, ADC Noise Reduction, Power-save, Power-down, and Standby options.
  • I/O and Packages: 16 programmable I/O lines available in 32-lead TQFP and 32-pad QFN/MLF.
  • Operating Voltage Range: 2.7-5.5V for operation from 0 to 16MHz.
  • Comprehensive Set of Peripherals: Including an 8-channel, 10-bit ADC, analog comparator, and two timer/counters.

The ATTINY26-16MQ is ideal for a variety of applications, particularly those that are battery-powered or require complex real-time control. Its small footprint, combined with high-level integration, makes it perfect for use in automotive, industrial, appliances, and consumer electronics where size and power consumption are critical factors.

Microchip provides robust support for the ATTINY26-16MQ with easy-to-use development tools, comprehensive datasheets, and application notes to assist developers in bringing their projects to life efficiently and effectively.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess