EN
  • EN
  • DE

ATTINY26L-8SUR

Part No ATTINY26L-8SUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Part Number Series ATTINY26
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811707-ATTINY26L-8SUR
Ultra Librarian 3D Model Ultra Librarian ATTINY26L-8SUR CAD Model

Description

Microchip Technology ATTINY26L-8SUR

The ATTINY26L-8SUR is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to offer a compact, yet feature-rich solution for embedded systems. This microcontroller is part of the popular AVR® family and is particularly well-suited for applications that require a combination of performance, low power consumption, and minimal space usage.

Key Features

  • High-Performance RISC CPU: The ATTINY26L-8SUR boasts a high-speed Advanced RISC Architecture with 32 x 8 general-purpose working registers. This architecture enables most instructions to be executed in a single clock cycle, enhancing the microcontroller's speed and efficiency.
  • Memory: It comes with 2KB of in-system programmable Flash memory, 128B EEPROM, and 128B internal SRAM. This memory configuration allows for flexible program and data storage options.
  • Power Efficiency: As indicated by the 'L' in its name, the ATTINY26L-8SUR is optimized for low-power consumption, making it ideal for battery-operated and power-sensitive applications. It supports multiple power-saving modes, including Idle, ADC Noise Reduction, Power-down, and Standby.
  • Operating Speed: The device operates at a clock frequency of up to 8 MHz, providing a balance between processing speed and power usage.
  • I/O and Peripherals: It features 16 programmable I/O lines, an 8-channel, 10-bit Analog-to-Digital Converter (ADC), a Universal Serial Interface, two 8-bit timer/counters with PWM channels, and a 16-bit timer/counter with PWM.
  • Robust Design: The ATTINY26L-8SUR is designed with robustness in mind, featuring on-chip debugging capabilities and an on-chip Analog Comparator. It also provides brown-out detection and a watchdog timer for system stability and reliability.

Applications

The ATTINY26L-8SUR is suitable for a wide range of applications, from consumer electronics to industrial control systems. Its small footprint and comprehensive feature set make it an excellent choice for:

  • Portable devices
  • Power tools
  • Sensors and instrumentation
  • Automotive systems
  • Home automation
  • Small-scale robotics

With its combination of performance, power efficiency, and versatility, the Microchip Technology ATTINY26L-8SUR microcontroller is an exceptional choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8301 $53.1311
26+ $3.9631 $103.0406
40+ $3.8393 $153.5720
54+ $3.7154 $200.6316
70+ $3.5916 $251.4120
94+ $3.2201 $302.6894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess