EN
  • EN
  • DE

ATTINY28L-4AU

Part No ATTINY28L-4AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 11
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFP (7x7)
Win Source Part Number 1020555-ATTINY28L-4AU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY28L-4AU CAD Model

Description

Microchip Technology ATTINY28L-4AU Microcontroller

The ATTINY28L-4AU is a powerful yet compact microcontroller from Microchip Technology, offering a versatile solution for embedded systems in a wide range of applications. This microcontroller is part of the ATtiny series, known for their small size and low power consumption, making them ideal for space-constrained and power-sensitive designs.

At the heart of the ATTINY28L-4AU is an 8-bit AVR processor, which delivers a perfect balance between performance and power efficiency. With a maximum operating frequency of 4 MHz, this microcontroller is capable of executing powerful instructions in a single clock cycle. This feature enables the ATTINY28L-4AU to perform optimally in applications requiring fast processing and responsiveness.

The device comes in a 32-lead TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and ensures a minimal footprint on printed circuit boards (PCBs). The ATTINY28L-4AU operates at a voltage range of 2.7V to 5.5V, catering to both 3.3V and 5V logic level systems, and is characterized by its low-power consumption, making it an excellent choice for battery-powered devices.

With 2KB of in-system programmable flash memory, the ATTINY28L-4AU provides ample space for application code. It also features 128B EEPROM and 128B SRAM, which are essential for data storage and manipulation. The microcontroller supports various interfaces and peripherals, including a 10-bit analog-to-digital converter (ADC), which is crucial for interfacing with analog sensors and converting their signals into digital data that can be processed by the microcontroller.

Additional features of the ATTINY28L-4AU include an internal oscillator, saving external component costs, a watchdog timer for system reliability, and multiple power-saving modes. These modes enable the microcontroller to reduce power consumption during idle periods, further enhancing battery life in portable applications.

Overall, the ATTINY28L-4AU from Microchip Technology is an excellent choice for designers looking for a microcontroller that offers a small form factor, low power consumption, and sufficient processing capabilities for a variety of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7568 $60.8112
21+ $5.5440 $116.4240
33+ $5.3708 $177.2364
45+ $5.1975 $233.8875
58+ $5.0243 $291.4094
77+ $4.5045 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess