EN
  • EN
  • DE

ATTINY28V-1MU

Part No ATTINY28V-1MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 1.2MHz
Number of I/O 11
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1020559-ATTINY28V-1MU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY28V-1MU CAD Model

Description

The ATTINY28V-1MU is a high-performance, low-power Microchip AVR® 8-bit microcontroller that combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 18 general purpose I/O lines, 32 general purpose working registers, a single 8-bit timer/counter with compare modes, a full duplex serial interface, a precision temperature sensor, and more. It operates between 1.8-5.5 volts.

Key Features:

  • High Performance and Low Power: The AVR® 8-bit microcontroller architecture achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: Equipped with 2KB of in-system programmable flash, 128B EEPROM, and 128B SRAM, the ATTINY28V-1MU supports complex applications and minimizes the need for external memory components.
  • I/O and Packages: 18 programmable I/O lines packed into a 32-lead TQFP or QFN/MLF package allow for versatile control and interfacing with peripheral devices.
  • Power Efficiency: Designed for operation in a wide voltage range of 1.8-5.5V, the device is optimized for low power consumption and includes a Power-down mode and an Adjustable Brown-out Detector.
  • Timer/Counters: Features an 8-bit timer/counter with PWM and prescaler, enabling complex timing and control operations.
  • Serial Interface: Comes with a full duplex USART interface, facilitating serial communication with other microcontrollers or peripheral devices.
  • Temperature Sensor: An on-chip temperature sensor allows the microcontroller to monitor and respond to thermal conditions without external components.
  • Calibrated Oscillator: An internal calibrated oscillator provides a reliable clock source with no external components required.

Applications:

The ATTINY28V-1MU is ideal for a wide range of applications, including but not limited to: battery chargers, sensor control, LED lighting, smart cards, home automation, and personal health monitoring devices. Its small footprint and rich feature set make it an excellent choice for designs where space is at a premium and power efficiency is crucial.

Quality and Reliability:

Backed by Microchip's commitment to quality, the ATTINY28V-1MU is a robust microcontroller that offers reliability for applications demanding stable and long-term operation.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess