EN
  • EN
  • DE

ATTINY417-MNR

Part No ATTINY417-MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number ATTINY417
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1377915-ATTINY417-MNR
Ultra Librarian 3D Model Ultra Librarian ATTINY417-MNR CAD Model

Description

Microchip Technology's ATTINY417-MNR

The ATTINY417-MNR is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed for applications that require a compact, low-power, and high-performance solution. As part of the tinyAVR® 1-series, this MCU is a perfect fit for a wide range of applications including consumer electronics, wearables, and industrial control systems.

Key Features

  • Advanced RISC Architecture: With its high-performance, low-power Atmel® AVR® 8-bit microcontroller, the ATTINY417-MNR boasts a wide range of features including a 20 MHz internal oscillator, 32 general-purpose working registers, and three flexible timer/counters with compare modes.
  • Memory: It comes with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B of internal SRAM, providing ample space for complex applications and the flexibility to update firmware in the field.
  • Peripherals: The device is equipped with a variety of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with an internal voltage reference, a programmable watchdog timer with an internal oscillator, and a USART interface for serial communication.
  • Interface Options: In addition to USART, the ATTINY417-MNR supports I2C and SPI protocols for easy integration with external components and systems.
  • Power Efficiency: Designed for power-sensitive applications, the MCU operates between 1.8-5.5V and features multiple power-saving modes, which enable the design of energy-efficient end products.
  • Packaging: The ATTINY417-MNR is available in a 24-pin QFN package, ensuring a compact footprint for space-constrained designs.

Applications

The versatility of the ATTINY417-MNR makes it suitable for a broad spectrum of applications. It's particularly well-suited for IoT devices where size and power consumption are critical, as well as for sensor nodes, LED lighting controls, battery management, and small motor controllers.

Developers also benefit from Microchip's comprehensive development ecosystem, which includes the Atmel Studio IDE, the Atmel START code configurator, and a full suite of program and debug tools. This ecosystem simplifies the development process, helping to bring products to market faster and more efficiently.

With its robust feature set and Microchip's reputation for quality, the ATTINY417-MNR is a reliable choice for designers looking to balance performance, power efficiency, and space constraints in their next embedded project.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess