EN
  • EN
  • DE

ATTINY441-SSUR

Part No ATTINY441-SSUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Number of I/O 12
Family Name ATTINY441
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY441-SSURCT, 1611-ATTINY441-SSURCT-ND, ATTINY441-SSURTR, 1611-ATTINY441-SSURDKRINACTIVE, 1611-ATTINY441-SSURDKR-ND, 1611-ATTINY441-SSURTR-ND, 1611-ATTINY441-SSURCT, 1611-ATTINY441-SSURTRINACTIVE, 1611-ATTINY441-SSURDKR, ATTINY441-SSURDKR, 1611-ATTINY441-SSURTR, 1611-ATTINY441-SSURCTINACTIVE
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845586-ATTINY441-SSUR
Ultra Librarian 3D Model Ultra Librarian ATTINY441-SSUR CAD Model

Description

The ATTINY441-SSUR is a high-performance, low-power microcontroller from Microchip Technology's renowned AVR family. Designed for efficiency and versatility, this compact microcontroller is ideal for a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • Advanced RISC Architecture: With 32 general-purpose working registers, all single-clock cycle executable, the ATTINY441-SSUR provides a balanced blend of computational power and speed, ensuring efficient operation for complex tasks.
  • Memory Capabilities: It comes equipped with 4KB of In-System Self-Programmable Flash, 256B EEPROM, and 512B SRAM, offering ample space for program storage and data handling without compromising performance.
  • Peripheral Features: This microcontroller includes a variety of peripherals such as USART, SPI, and I2C interfaces for serial communication, as well as an 8/16-bit timer/counter with PWM channels, which make it suitable for intricate control applications.
  • Power Efficiency: Operating within a voltage range of 1.8-5.5V, the ATTINY441-SSUR supports power-saving modes like Idle and Power-down, significantly extending battery life in portable devices.
  • Package and Temperature Range: The device is available in a surface-mount, 14-lead SOIC package, marked as SSU, and operates across an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Programming and Debugging: The microcontroller supports in-system programming and on-chip debugging capabilities, which facilitate easy development and troubleshooting of embedded systems.

Applications:

The ATTINY441-SSUR is a versatile microcontroller that is well-suited for applications such as:

  • Smart sensors and instrumentation
  • Battery management systems
  • Consumer electronics
  • Home automation and IoT devices
  • Automotive and industrial control systems

With its robust feature set and Microchip's commitment to quality, the ATTINY441-SSUR is an excellent choice for designers looking to create compact, power-efficient, and reliable embedded systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6391 $50.1429
47+ $2.1655 $101.7785
72+ $2.0978 $151.0416
99+ $2.0301 $200.9799
128+ $1.9625 $251.2000
171+ $1.7594 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,980 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess