EN
  • EN
  • DE

ATTINY461A-PU

Part No ATTINY461A-PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number ATTINY461
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566963-ATTINY461A-PU
Ultra Librarian 3D Model Ultra Librarian ATTINY461A-PU CAD Model

Description

Microchip Technology's ATTINY461A-PU

The ATTINY461A-PU is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, designed to provide a versatile and efficient solution for a wide range of embedded applications. This compact and powerful microcontroller combines 4KB ISP flash memory, 256B EEPROM, and 256B SRAM in a small 20-pin PDIP (Plastic Dual In-line Package) that is suitable for through-hole mounting techniques.

Key Features and Benefits:

  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the ATTINY461A-PU allows most instructions to be executed in a single clock cycle, leading to impressive throughput and optimizing power consumption.
  • High Endurance Non-volatile Memory Segments: The device is equipped with an on-chip ISP flash memory, providing a write endurance of at least 10,000 write/erase cycles and a data retention of 20 years, ensuring reliability over the product's lifespan.
  • Peripheral Features: This microcontroller includes a variety of peripherals such as an 8-channel 10-bit A/D converter, a programmable watchdog timer with internal oscillator, and three flexible timer/counters with compare modes, which can be used for a range of functions from simple timing operations to complex pulse-width modulation (PWM) control.
  • Power Efficiency: The ATTINY461A-PU operates between 1.8-5.5 volts, enabling applications that require battery operation or low-power consumption. It also features multiple sleep modes, allowing the device to conserve power when not in active use.
  • In-System Programmable: The device supports in-system programming via a serial SPI interface, allowing for firmware updates in the field without the need to remove the microcontroller from its application.

Applications:

The ATTINY461A-PU is ideal for applications that require a balance between performance and power efficiency, such as consumer electronics, home automation, industrial control systems, and battery-operated devices. Its robust feature set and small form factor make it an excellent choice for space-constrained applications where a full-featured microcontroller is needed.

Overall, the ATTINY461A-PU from Microchip Technology is a versatile microcontroller that offers a rich set of features and is designed to support a wide array of embedded systems, providing developers with a reliable and cost-effective solution for their design needs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess