EN
  • EN
  • DE

ATTINY461V-10SUR

Part No ATTINY461V-10SUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 20-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ATTINY461
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY461V-10SURTR, 1611-ATTINY461V-10SURTR, 1611-ATTINY461V-10SURDKR-ND, 1611-ATTINY461V-10SURDKRINACTIVE, 1611-ATTINY461V-10SURTR-ND, 1611-ATTINY461V-10SURTRINACTIVE, ATTINY461V-10SUR SL383, ATTINY461V10SUR, 1611-ATTINY461V-10SURDKR, ATTINY461V-10SURCT, 1611-ATTINY461V-10SURCT, ATTINY461V-10SUR-ND, ATTINY461V-10SURDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862586-ATTINY461V-10SUR
Ultra Librarian 3D Model Ultra Librarian ATTINY461V-10SUR CAD Model

Description

Microchip Technology ATTINY461V-10SUR

The ATTINY461V-10SUR is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, boasting a wide range of features in a compact package. This versatile microcontroller is designed to deliver efficient operation in power-sensitive applications, making it an ideal choice for battery-operated devices, wearable technology, and other space-constrained projects.

Key Features:

  • Advanced RISC Architecture: The ATTINY461V-10SUR operates with a powerful RISC architecture that enables fast processing with a throughput of 10 MIPS at 10 MHz. This ensures swift execution of instructions and optimal performance in complex tasks.
  • Memory: It comes with 4KB of in-system programmable flash, 256B EEPROM, and 256B SRAM, providing ample space for code and data storage.
  • Power Efficiency: Designed for power-sensitive applications, it offers multiple power-saving modes including Idle, ADC Noise Reduction, Power-down, and Standby. Its operating voltage ranges from 1.8V to 5.5V, allowing for flexibility in different power environments.
  • Peripherals: The device includes a variety of built-in peripherals such as an 8-channel 10-bit A/D converter, a programmable watchdog timer with an internal oscillator, and a Universal Serial Interface (USI) for versatile communication options.
  • Operating Temperature: The ATTINY461V-10SUR is robust and reliable, with an operating temperature range of -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in a compact 20-SOIC package, it is designed for space-saving on PCBs.

Applications:

The ATTINY461V-10SUR is a versatile microcontroller that can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable Technology
  • Automation Systems
  • Battery Management Systems
  • Smart Sensors

With its combination of power efficiency, processing capability, and compact form factor, the Microchip Technology ATTINY461V-10SUR microcontroller is an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess