EN
  • EN
  • DE

ATTINY84A-SSU

Part No ATTINY84A-SSU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 14SOIC / 8-bit Microcontroller with 2K/4K/8K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 12
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series ATTINY84A
Manufacturer Pack Quantity 57
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802690-ATTINY84A-SSU
Ultra Librarian 3D Model Ultra Librarian ATTINY84A-SSU CAD Model

Description

Microchip Technology's ATTINY84A-SSU

The ATTINY84A-SSU is a powerful yet compact microcontroller from Microchip Technology's renowned AVR® family, designed for engineers and developers seeking a versatile and efficient solution for their embedded projects. This high-performance, low-power 8-bit MCU is packed with a rich set of features that make it ideal for a wide range of applications including consumer electronics, automotive, industrial control systems, and IoT devices.

Key Features:

  • CPU: The ATTINY84A-SSU boasts an advanced RISC architecture with 131 powerful instructions – most executable in a single clock cycle. This enables the microcontroller to achieve impressive performance with a throughput approaching 1 MIPS per MHz.
  • Memory: It comes with 8KB In-System Programmable Flash, 512B EEPROM, and 512B SRAM, providing ample space for application code and data storage.
  • I/O and Peripherals: The device includes 12 general-purpose I/O lines, 32 general-purpose working registers, a 10-bit ADC with 8 channels, and a 10-bit Digital-to-Analog Converter (DAC) for versatile interfacing options.
  • Communication: For communication, the ATTINY84A-SSU is equipped with a USI (Universal Serial Interface) that supports SPI, TWI, and serial communication, allowing for easy integration into a larger system or for interfacing with other devices.
  • Operating Conditions: The microcontroller operates within a voltage range of 1.8-5.5V, making it suitable for use in power-sensitive applications. It also supports a wide temperature range, ensuring reliability under varying environmental conditions.
  • Packaging: The ATTINY84A-SSU is available in an easy-to-solder SOIC (Small Outline Integrated Circuit) package, facilitating its use in prototyping as well as mass production.

Applications:

The versatility of the ATTINY84A-SSU makes it an excellent choice for projects requiring compact size, low power consumption, and high functionality. It is often used in applications such as sensor nodes, small motor controls, LED lighting, battery management, and other space-constrained applications.

With its robust set of features and capabilities, the ATTINY84A-SSU from Microchip Technology stands out as an optimal solution for designers looking to push the boundaries of what's possible with microcontrollers.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7035 $51.1050
75+ $1.3978 $104.8350
115+ $1.3541 $155.7215
155+ $1.3104 $203.1120
200+ $1.2667 $253.3400
265+ $1.1357 $300.9605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess