EN
  • EN
  • DE

ATTINY85V-10SUR

Part No ATTINY85V-10SUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® ATtiny, Functional Safety (FuSa)
Package Reel - TR
Number of I/O 6
Family Name ATtiny85
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY85V-10SUR-ND, ATTINY85V-10SURCT, ATTINY85V-10SURTR, ATTINY85V-10SURDKR, ATTINY85V10SUR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852074-ATTINY85V-10SUR
Ultra Librarian 3D Model Ultra Librarian ATTINY85V-10SUR CAD Model

Description

Microchip Technology ATTINY85V-10SUR Microcontroller

The ATTINY85V-10SUR is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This compact yet powerful microcontroller is well-suited for a wide range of applications, from consumer electronics to industrial automation. With its small footprint and versatile features, the ATTINY85V-10SUR is an ideal choice for projects where space is at a premium and energy efficiency is a priority.

At the heart of the ATTINY85V-10SUR is a RISC-based CPU running at 10MHz. This provides the microcontroller with the capability to execute powerful instructions in a single clock cycle, enabling the device to achieve throughputs approaching 1 MIPS per MHz. This balance of speed and power efficiency makes it perfect for battery-operated applications.

The device is equipped with 8KB of In-System Programmable Flash, 512B EEPROM, and 512B SRAM. This ample memory space allows for the storage of complex programs and data, suitable for various applications. Additionally, the ATTINY85V-10SUR supports a wide voltage range of 2.7V to 5.5V, ensuring flexible usage across different power environments.

Connectivity and interface options are robust in the ATTINY85V-10SUR. It includes USI (Universal Serial Interface) that can be used for I2C or SPI communications, making it easy to connect to other microcontrollers, sensors, and peripherals. The device also features an 8-bit timer/counter with a separate prescaler and compare mode, as well as a 10-bit analog-to-digital converter. This combination of features enables precision control and data acquisition for a variety of tasks.

For designers concerned with safety and reliability, the ATTINY85V-10SUR comes with multiple programmable watchdog timers and brown-out detection, which help to maintain the integrity of the operation under adverse conditions. The microcontroller is also supported by the extensive AVR development ecosystem, including easy-to-use development tools, comprehensive documentation, and a supportive community of developers.

Available in a compact 8-SOIC package, the ATTINY85V-10SUR is a versatile, efficient, and reliable choice for your next embedded design project. Whether you're looking to create smart wearables, IoT devices, or custom automation solutions, this microcontroller from Microchip Technology offers a perfect blend of features to bring your innovative ideas to life.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1358 $50.1728
39+ $2.5730 $100.3470
61+ $2.4926 $152.0486
83+ $2.4122 $200.2126
108+ $2.3318 $251.8344
144+ $2.0906 $301.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess