EN
  • EN
  • DE

ATTINY861-20MU

Part No ATTINY861-20MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1020588-ATTINY861-20MU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATTINY861-20MU CAD Model

Description

Microchip Technology ATTINY861-20MU

The ATTINY861-20MU is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed for applications requiring a compact footprint, low power consumption, and a rich set of features. This microcontroller is part of the popular AVR® family and is ideal for a wide range of applications in the consumer, automotive, and industrial markets.

With its advanced RISC architecture, the ATTINY861-20MU delivers high performance and low power consumption in a small 32-lead QFN package. The device operates at a maximum frequency of 20MHz at 2.7V to 5.5V, making it suitable for battery-operated and portable applications. The microcontroller comes with 8KB of in-system programmable flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, providing ample space for application code and data storage.

Key features of the ATTINY861-20MU include:

  • High-performance, Low-power AVR® 8-Bit Microcontroller
  • Advanced RISC Architecture – 131 powerful instructions with most executing in a single clock cycle
  • Non-volatile Program and Data Memories – 8KBytes of In-System Self-Programmable Flash, 512Bytes EEPROM, 512Bytes SRAM
  • Peripheral Features – Two 8-bit Timer/Counters with separate prescaler and compare mode, one 16-bit Timer/Counter with separate prescaler, compare mode, and capture mode, 10-bit ADC with 11 channels, programmable serial USART, and more
  • Special Microcontroller Features – Power-on Reset and Programmable Brown-out Detection, Internal Calibrated Oscillator, External and Internal Interrupt Sources
  • I/O and Packages – 16 programmable I/O lines, available in 32-lead QFN/MLF
  • Operating Voltage – 2.7 - 5.5V for ATtiny861V, 1.8 - 5.5V for ATtiny861
  • Temperature Range – -40°C to 85°C industrial temperature range
  • Speed Grades – 0 - 20MHz at 2.7 - 5.5V

The ATTINY861-20MU also supports a variety of programming and debugging options, including ISP and self-programming, with software support available through the Atmel Studio development environment. Its robust I/O capabilities and extensive peripheral set make it an excellent choice for interfacing with sensors, actuators, and various communication interfaces.

Whether you're designing an intricate sensor network, a sophisticated automotive control system, or a battery-operated consumer device, the ATTINY861-20MU offers a perfect blend of power, flexibility, and efficiency to meet the demands of your next embedded project.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess