EN
  • EN
  • DE

2271183-1

Part No 2271183-1
Manufacturer TE Connectivity
Catalog Solid State Lighting Connectors
Description RECEPTACLE, 2PINS WIRE TO WIRE C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series -
Package Bulk
Product Status Active
Style Cable/Wire to Cable/Wire
Connector Type Receptacle
Number of Positions 2
Mounting Type Free Hanging (In-Line)
Termination Poke-In
Pitch -
Fastening Type Detent Lock
Features -
Housing Color Orange
Wire Gauge 18-22 AWG
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Polyamide (PA), Nylon
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 600V
Current Rating (Amps) 3A
Ingress Protection -
Mating Cycles 10
Base Product Number 2271183
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1365859-2271183-1
Ultra Librarian 3D Model Ultra Librarian 2271183-1 CAD Model

Description

The TE Connectivity AMP Connectors solid state lighting connector assembly is designed for solid state lighting applications.

  • Application: Solid State Lighting
  • Temperature Range: -40°C to 105°C
  • Current Rating: 3A
  • Wire Gauge: 18 to 22 AWG
  • Contact Finish: Tin
  • Fastening Type: Detent Lock
  • Contact Material: Copper Alloy
  • Voltage Rating: 600V
  • Housing Color: Orange
  • Housing Material: Polyamide (PA), Nylon
  • Product Status: Active

You May Also Be Interested in

JAE Electronics
CONN SSL RCPT 2POS 3.6MM SOLDER
Lowest to $0.6818
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
Hirose Electric Co Ltd
CONN SSL BRIDGE 1POS B-TO-B
Lowest to $0.5248
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 22AWG SLDR
Need more? Email Us
TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $1.7339
TE Connectivity
CONN TUBE FOR 7.5MM CONNECTOR / Connector Tube For 7.5mm Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Need more? Email Us
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1744 $50.5760
700+ $0.1431 $100.1700
1,085+ $0.1386 $150.3810
1,495+ $0.1342 $200.6290
1,930+ $0.1297 $250.3210
2,580+ $0.1163 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess