EN
  • EN
  • DE

ATTINY861-20SUR

Part No ATTINY861-20SUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit AVR RISC 8KB Flash 3.3V/5V 20-Pin SOIC W Reel | IC MCU 8BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number ATTINY861
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 758990-ATTINY861-20SUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATtiny861
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin China ,Philippines ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ATTINY861-20SUR CAD Model

Description

The ATTINY861-20SUR is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, offering a perfect blend of power efficiency and computing capability. This versatile microcontroller is ideal for a wide range of applications, from industrial control systems to consumer electronics.

At the heart of the ATTINY861-20SUR is a powerful RISC CPU that operates at up to 20MHz. It comes with 8KB of in-system programmable flash memory, 512B EEPROM, and 512B SRAM, providing ample space for code and data storage. The device supports a wide voltage range of 2.7V to 5.5V, making it suitable for battery-operated and portable applications.

The ATTINY861-20SUR features a variety of peripherals that enhance its functionality. It has 16 general-purpose I/O lines, a 10-bit ADC with 11 channels, and a programmable serial USART, which makes it easy to interface with other microcontrollers and peripherals. Additionally, this microcontroller includes two 8-bit timers/counters with separate prescaler and compare mode, and one 16-bit timer/counter with separate prescaler, compare mode, and capture mode.

For enhanced power management, the ATTINY861-20SUR includes power-on reset and programmable brown-out detection. It also supports an external and internal interrupt source, ensuring reliable performance in system-critical applications. The device's debugWIRE on-chip debug system enables developers to troubleshoot and optimize their applications.

The ATTINY861-20SUR is available in a compact 20-lead SOIC package, making it easy to integrate into space-constrained designs. Its robust design ensures operation in extreme environments, with an operational temperature range of -40°C to 85°C.

Overall, the ATTINY861-20SUR microcontroller is an excellent choice for designers looking for a feature-rich, low-power solution for their embedded systems. Its combination of performance, power efficiency, and versatile peripherals makes it a go-to choice for a broad array of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6050 $61.2850
40+ $2.9580 $118.3200
61+ $2.8656 $174.8016
84+ $2.7732 $232.9488
108+ $2.6807 $289.5156
145+ $2.4033 $348.4785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,629 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess