EN
  • EN
  • DE

ATV750-20PC

Part No ATV750-20PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026844-ATV750-20PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV750-20PC CAD Model

Description

The ATV750-20PC is a versatile and robust programmable logic device (PLD) from Microchip Technology, designed to cater to a wide array of digital logic design requirements. This device is part of the renowned ATV750 series, known for their reliability and high-performance capabilities in complex digital systems.

With its 20-pin DIP (Dual In-line Package) configuration, the ATV750-20PC offers a compact solution that is both easy to integrate into existing circuits and ideal for space-constrained applications. It is tailored to operate at a speed grade of -20, ensuring swift logic operations that are crucial for time-sensitive tasks.

Boasting a high-density design, the ATV750-20PC provides users with 750 usable gates, allowing for the implementation of intricate logic functions without the need for multiple chips. This single-chip solution not only simplifies the design process but also enhances the overall system reliability by reducing potential points of failure.

The device's architecture is designed to support a wide range of logic designs, from simple combinational circuits to more complex sequential systems. It is equipped with programmable registers that enable the creation of state machines and other sequential logic elements. This flexibility makes it an excellent choice for custom logic solutions in industries such as automotive, consumer electronics, telecommunications, and more.

Programming the ATV750-20PC is straightforward thanks to its compatibility with industry-standard programming tools. Designers can quickly implement their logic designs and make adjustments as needed, significantly reducing development time and accelerating time-to-market for their products.

In summary, the ATV750-20PC from Microchip Technology stands out as a high-quality PLD that combines a high gate density, ease of use, and fast operation speeds. It is an ideal component for designers looking to create efficient, reliable, and cost-effective digital logic solutions.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess