EN
  • EN
  • DE

ATV750B-10DM/883

Part No ATV750B-10DM/883
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC EPLD 10NS HS 883C 24-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Programmable Logic Device (PLD) IC 10 Macrocells 24-CDIP
Manufacturer Microchip Technology
Package Tube
Speed 10 ns
Mounting Through Hole
Package 24-CDIP (0.300", 7.62mm) Window
Case / Package 24-CDIP
Family Name ATV750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912255-ATV750B-10DM/883
Ultra Librarian 3D Model Ultra Librarian ATV750B-10DM/883 CAD Model

Description

Microchip Technology's ATV750B-10DM/883

The ATV750B-10DM/883 is a high-performance, monolithic Complex Programmable Logic Device (CPLD) designed and manufactured by Microchip Technology. This integrated circuit is part of Microchip's renowned family of programmable logic devices, which are known for their reliability and versatility in various electronic applications. The ATV750B-10DM/883 is particularly well-suited for military and aerospace applications, as indicated by the "883" in its part number, which signifies that it meets the stringent requirements of the MIL-STD-883 standard.

Featuring a 10ns maximum propagation delay, the ATV750B-10DM/883 ensures swift signal processing, making it ideal for high-speed digital environments. This device is fabricated using a high-quality CMOS process, which provides it with excellent operational stability and low power consumption, characteristics that are critical for energy-sensitive applications.

With its 24-pin package, the ATV750B-10DM/883 offers a compact solution for system designs where board space is at a premium. The device's architecture includes a generous array of logic blocks and I/O pins, allowing designers to implement complex logic functions and interface with a wide range of other digital components. This flexibility makes it a go-to choice for custom logic solutions in embedded systems.

The ATV750B-10DM/883 is also known for its robust programming features. It supports user-programmable functions that can be tailored to meet the specific needs of the application. This programmability extends the utility of the device across multiple projects, reducing development time and costs associated with custom hardware design.

Microchip Technology provides comprehensive support for the ATV750B-10DM/883, including detailed datasheets, application notes, and programming tools. This support ensures that designers can maximize the potential of the CPLD while minimizing the time to market for their products.

In summary, the ATV750B-10DM/883 from Microchip Technology is a highly reliable, versatile, and efficient CPLD that meets the rigorous standards of military-grade components. Its fast performance, low power consumption, and programmability make it an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess