EN
  • EN
  • DE

ATV750BL-15LM/883

Part No ATV750BL-15LM/883
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC EPLD 15NS HS 883C 28-LCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type EPLD
Number of Macrocells 10
Voltage - Input 5V
Speed 15 ns
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number ATV750
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 567011-ATV750BL-15LM/883
Ultra Librarian 3D Model Ultra Librarian ATV750BL-15LM/883 CAD Model

Description

Microchip Technology's ATV750BL-15LM/883

The ATV750BL-15LM/883 is a high-performance, programmable logic device (PLD) from the esteemed manufacturer Microchip Technology. This device is part of the renowned series of SPLDs (Simple Programmable Logic Devices) that offer a flexible and efficient solution for a wide range of digital logic applications. Designed to operate at a military temperature range, it is ideally suited for use in systems that require reliable operation under harsh conditions.

This particular model, the ATV750BL-15LM/883, comes with a set of features that make it a robust and versatile component for complex digital circuits. It has a 15 nanosecond propagation delay which ensures speedy performance for critical applications. The device is packaged in a sturdy 40-lead Ceramic Leadless Chip Carrier (CLCC), which provides excellent thermal performance and resistance to environmental stresses, making it a durable choice for military and aerospace applications.

With 750 usable gates and a high I/O pin count, the ATV750BL-15LM/883 offers designers the flexibility to implement a variety of logic functions and designs. It supports a wide operating voltage range, which allows it to be integrated into systems with different power requirements without the need for additional components.

The programming of the ATV750BL-15LM/883 is done through the use of industry-standard tools, which simplifies the design process and reduces development time. Once programmed, the device can retain its configuration indefinitely, even in the absence of power, thanks to its non-volatile architecture.

Key features of the ATV750BL-15LM/883 include:

  • 750 usable gates
  • 15ns propagation delay
  • Wide operating voltage range
  • 40-lead Ceramic Leadless Chip Carrier (CLCC) package
  • Non-volatile memory technology
  • Military temperature range operation
  • High reliability and durability for extreme environments

Overall, the ATV750BL-15LM/883 from Microchip Technology is a powerful and reliable choice for designers who require a programmable logic device that can withstand demanding conditions and provide a high level of performance.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.1276
Advanced Micro Devices
OT PLD, 30NS, PAL-TYPE / - Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess