EN
  • EN
  • DE

ATXMEGA128A1U-C7UR

Part No ATXMEGA128A1U-C7UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16B 128KB FLSH 100VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001209-ATXMEGA128A1U-C7UR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® A1U
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A1U-C7UR CAD Model

Description

Microchip Technology ATXMEGA128A1U-C7UR Product Overview

The ATXMEGA128A1U-C7UR is a high-performance, low-power AVR® XMEGA® microcontroller from Microchip Technology. It is designed to execute powerful instructions in a single clock cycle, enabling the device to achieve throughputs approaching 1 MIPS per MHz while maintaining the power efficiency that is characteristic of the AVR® family. This microcontroller is well-suited for a wide range of applications, including industrial control systems, consumer electronics, medical devices, and many more where efficiency and processing power are key requirements.

Featuring a substantial 128 KB of in-system self-programmable flash, the ATXMEGA128A1U-C7UR provides ample space for complex applications. Additionally, it includes 8 KB of boot code section with independent lock bits, 8 KB of SRAM, and 2 KB of EEPROM for data storage. The device operates at a maximum frequency of 32 MHz and can be powered by a voltage range of 1.6V to 3.6V, making it versatile for various operating environments.

One of the standout features of the ATXMEGA128A1U-C7UR is its advanced set of peripherals. It comes with a unique set of real-time performance features such as a high-resolution 12-bit analog-to-digital converter, a 12-bit digital-to-analog converter, and advanced timers/counters. The microcontroller also supports high-speed communication through its USART, SPI, and I2C interfaces, and has extensive interrupt capabilities with low response times.

Connectivity is further enhanced by its full-speed USB 2.0 interface, which allows for rapid data transfer and easy integration with external devices. Additionally, the device includes a hardware QTouch® library, which supports capacitive touch buttons, sliders, and wheels, providing a versatile interface for user input.

The ATXMEGA128A1U-C7UR is available in a 64-pin TQFP (Thin Quad Flat Package), ensuring a compact footprint for space-constrained applications. With its robust feature set and Microchip's commitment to quality, this microcontroller is an excellent choice for designers looking to create sophisticated and reliable systems with minimal power consumption.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4003 $54.0030
23+ $4.4311 $101.9153
35+ $4.2926 $150.2410
49+ $4.1541 $203.5509
63+ $4.0157 $252.9891
84+ $3.6002 $302.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 488 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess