EN
  • EN
  • DE

PIC18F25K80T-I/SO

Part No PIC18F25K80T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F25
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F25K80T-I/SODKR,PIC18F25K80T-I/SO-ND,PIC18F25K80T-I/SOCT,PIC18F25K80T-I/SOTR
Standard Package 1,600
Win Source Part Number 1321990-PIC18F25K80T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F25K80T-I/SO CAD Model

Description

Microchip Technology's PIC18F25K80T-I/SO Microcontroller

The PIC18F25K80T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional integration of features suitable for a wide range of applications. This MCU is part of the popular PIC18 family, which is well-known for its robust architecture, versatile peripherals, and ease of use.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced RISC architecture that operates at a maximum speed of 64 MHz. This core is capable of executing most instructions in a single cycle, thereby maximizing system performance.
  • Memory: It comes with 32KB of flash memory, 2KB of RAM, and 1KB of EEPROM, providing ample space for application code, data storage, and non-volatile storage of configuration parameters.
  • Communication Peripherals: The MCU includes a range of serial communication options such as an Enhanced CAN (ECAN) module, multiple Enhanced USART modules, SPI, and I2C interfaces, facilitating flexible data exchange with other devices.
  • Analog Features: The device is equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling the MCU to interface with analog sensors and transducers directly.
  • Timers and PWM: Multiple timers and up to two Capture/Compare/PWM (CCP) modules provide the necessary tools for tasks requiring precise timing and PWM outputs.
  • Temperature Range: The PIC18F25K80T-I/SO operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The MCU is available in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).

Applications:

The versatility of the PIC18F25K80T-I/SO makes it an ideal choice for a variety of applications, including automotive systems, industrial control, home automation, consumer electronics, and medical devices. Its robust feature set and communication capabilities make it particularly well-suited for applications requiring connectivity and precise control.

Summary:

In summary, the PIC18F25K80T-I/SO from Microchip Technology is a feature-rich and versatile MCU that provides designers with a powerful platform for developing sophisticated embedded systems. Its integration of memory, communication interfaces, and analog features, combined with its industrial temperature range, make it a top choice for engineers looking to create reliable and efficient applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess