EN
  • EN
  • DE

ATXMEGA128B3-MCU

Part No ATXMEGA128B3-MCU
Manufacturer Microchip Technology
Catalog OEM Souring
Description 8-bit MicroControllers (MCU)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462277-ATXMEGA128B3-MCU
Manufacturer Microchip Technology
Package Tray
Product Status Active
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-VQFN (7x7)
Package / Case 64-VQFN Dual Rows, Exposed Pad
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128B3-MCU CAD Model

Description

The ATXMEGA128B3-MCU is an 8-bit microcontroller from Atmel, designed for applications requiring high levels of integration and low power consumption. This MCU is based on the innovative AVR XMEGA architecture, which provides efficient performance and robustness for real-time applications. With 128KB of flash memory, 8KB of SRAM, and 2KB of EEPROM, it offers ample space for complex firmware and data storage. The ATXMEGA128B3-MCU supports advanced features such as DMA (Direct Memory Access), event system for inter-peripheral communication, and multiple layer data bus architecture, enabling high throughput and system flexibility. Its peripheral set includes high-speed analog components (ADCs and DACs), multiple communication interfaces (USART, SPI, I2C), and custom logic (XCL) for versatility in a wide range of applications, from industrial automation to consumer electronics. The ATXMEGA128B3-MCU's power efficiency, coupled with its powerful features, makes it an excellent choice for designers aiming to build sophisticated and energy-efficient embedded systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess