EN
  • EN
  • DE

ATXMEGA128B3-MH

Part No ATXMEGA128B3-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202562-ATXMEGA128B3-MH
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® B3
Package Tray
Product Status Active
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I²C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128B3-MH CAD Model

Description

Microchip Technology ATXMEGA128B3-MH Product Overview

The ATXMEGA128B3-MH is a high-performance, low-power, 8-bit microcontroller from Microchip Technology. This advanced device is built on an innovative XMEGA B3 microcontroller platform, which is specifically designed to deliver optimal power efficiency and processing capability for a wide range of embedded applications.

The ATXMEGA128B3-MH boasts an impressive 128KB of in-system self-programmable flash memory, providing ample space for complex application code. Additionally, it comes with 8KB RAM and 2KB of EEPROM, which are essential for data storage and retention without power. The microcontroller operates at a maximum frequency of 32MHz, ensuring swift processing and response times for time-sensitive tasks.

One of the standout features of the ATXMEGA128B3-MH is its extensive set of peripherals. It includes high-speed analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), which facilitate accurate and efficient signal processing. The device also offers multiple serial communication modules, including USART, SPI, and I2C interfaces, enabling seamless data exchange with other components and external devices.

For enhanced security, the ATXMEGA128B3-MH incorporates features such as a unique device ID and a hardware cryptographic module supporting AES and DES encryption. This makes it an excellent choice for applications that require secure data transactions or protection against unauthorized access.

Developers can take advantage of the microcontroller's advanced power management features, which include power-saving sleep modes and dynamic clock switching, to optimize energy consumption for battery-powered and portable devices. The ATXMEGA128B3-MH operates within a voltage range of 1.6V to 3.6V, accommodating various power supply specifications.

Encased in a 64-pin QFN package, the ATXMEGA128B3-MH is designed for space-conscious applications that demand compact and reliable microcontroller solutions. Its robust feature set and adaptability make it an ideal choice for industrial control systems, consumer electronics, medical devices, and many other embedded systems that require a combination of power efficiency and high performance.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6266 $60.3862
17+ $7.0782 $120.3294
26+ $6.8570 $178.2820
35+ $6.6359 $232.2565
46+ $6.4146 $295.0716
61+ $5.7511 $350.8171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess