EN
  • EN
  • DE

ATXMEGA128B3-MHR

Part No ATXMEGA128B3-MHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202560-ATXMEGA128B3-MHR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® B3
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I²C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128B3-MHR CAD Model

Description

The ATXMEGA128B3-MHR is a cutting-edge 8/16-bit high-performance, low-power AVR® XMEGA® microcontroller from Microchip Technology. This microcontroller is designed to execute powerful instructions in a single clock cycle, allowing for a system to achieve throughputs approaching 1 MIPS per MHz. This balance of performance and power-efficiency makes it an ideal choice for a wide range of applications, including industrial control systems, medical devices, consumer electronics, and automotive products.

Key Features

  • Advanced Architecture: Incorporates an innovative picoPower® technology for ultra-low power consumption and features an 8/16-bit AVR CPU with a hardware multiplier, running at up to 32MHz.
  • Memory: Comes with 128KB of in-system self-programmable flash, 8KB boot code section, 2KB EEPROM, and 8KB internal SRAM, providing ample space for complex applications.
  • High Integration: Offers a rich set of peripherals including four serial communication modules, two 16-bit timers/counters, two 16-bit high-speed timers, RTC, four 16-bit PWM channels, and more.
  • Advanced Analog Features: Equipped with a 12-bit, 2Msps Analog-to-Digital Converter (ADC) with up to 16 channels, two analog comparators, and a Digital-to-Analog Converter (DAC) for sophisticated analog signal management.
  • Security and Communication: Provides AES and DES crypto engine for secure data encryption and decryption, alongside a full set of communication interfaces such as USB, SPI, TWI (I2C), and USART.
  • Package: Available in a 64-pad UFBGA package, the ATXMEGA128B3-MHR is designed for space-constrained applications while still offering robust I/O capabilities.

Applications

The ATXMEGA128B3-MHR microcontroller is versatile and can be used in a range of applications. Its power efficiency and processing capabilities make it suitable for battery-operated devices, while the rich peripheral set supports complex control systems. It is commonly used in:

  • Industrial automation and process control
  • Medical equipment
  • Home automation and building control
  • Automotive systems
  • Portable instrumentation

With its advanced features and Microchip's reputation for quality, the ATXMEGA128B3-MHR is a reliable choice for developers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7001 $60.9007
17+ $7.1386 $121.3562
26+ $6.9154 $179.8004
35+ $6.6925 $234.2375
45+ $6.4693 $291.1185
60+ $5.8001 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,466 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess