EN
  • EN
  • DE

ATXMEGA128D4-MHR

Part No ATXMEGA128D4-MHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLSH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-VQFN (7x7)
Manufacturer Microchip Technology
Series AVR® XMEGA® D4
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VFQFN Exposed Pad
Case / Package 44-VQFN (7x7)
Family Name ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA128D4-MHRDKR, 1611-ATXMEGA128D4-MHRTR-ND, 1611-ATXMEGA128D4-MHRCTINACTIVE, 1611-ATXMEGA128D4-MHRCT-ND, 1611-ATXMEGA128D4-MHRDKR-ND, 1611-ATXMEGA128D4-MHRDKRINACTIVE, ATXMEGA128D4-MHRCT, 1611-ATXMEGA128D4-MHRCT, 1611-ATXMEGA128D4-MHRTRINACTIVE, ATXMEGA128D4-MHRTR, 1611-ATXMEGA128D4-MHRTR, 1611-ATXMEGA128D4-MHRDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844824-ATXMEGA128D4-MHR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128D4-MHR CAD Model

Description

Microchip Technology ATXMEGA128D4-MHR Product Overview

The ATXMEGA128D4-MHR is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology. This advanced device belongs to the AVR® XMEGA® D4 family and is designed to execute powerful instructions in a single clock cycle, enabling the microcontroller to achieve throughputs approaching 1 MIPS per MHz. This balance of power and efficiency makes it ideal for a wide range of applications, including industrial control systems, medical devices, and consumer electronics.

At the core of the ATXMEGA128D4-MHR lies 128KB of in-system self-programmable flash, 8KB of boot code section with independent lock bits, and 8KB of EEPROM. It also boasts an impressive 16KB of internal SRAM. The device operates at a maximum frequency of 32MHz and is equipped with a wide range of peripherals.

The microcontroller's rich peripheral set includes four USARTs, two Two-Wire Interfaces (TWIs), two Serial Peripheral Interfaces (SPIs), 16-bit real-time counter, four 16-bit timer/counters, two 16-bit high-speed timer/counters, and a 16-channel, 12-bit analog-to-digital converter. Additionally, it features two analog comparators with window mode, a programmable watchdog timer with separate on-chip ultra low power oscillator, and accurate internal oscillators with PLL and prescaler.

The ATXMEGA128D4-MHR supports advanced power management techniques with power-save, standby, and extended standby modes, making it an excellent choice for battery-operated devices. Its innovative picoPower technology allows for ultra-low power consumption, crucial for energy-sensitive applications.

For secure data storage and transfer, the ATXMEGA128D4-MHR includes features such as memory protection unit, AES and DES crypto engine, and a secure boot loader section. It comes in a 44-pin VQFN package and has an operational temperature range of -40°C to +85°C, ensuring reliable performance in challenging environmental conditions.

With its robust architecture, comprehensive feature set, and energy efficiency, the ATXMEGA128D4-MHR from Microchip Technology stands out as a versatile microcontroller that can meet the demands of sophisticated and power-conscious electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1675 $50.6800
39+ $2.5990 $101.3610
60+ $2.5177 $151.0620
83+ $2.4365 $202.2295
107+ $2.3553 $252.0171
143+ $2.1117 $301.9731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess