EN
  • EN
  • DE

ATXMEGA16D4-AN

Part No ATXMEGA16D4-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202020-ATXMEGA16D4-AN
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® D4
Package Tray
Product Status Obsolete
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I²C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16D4-AN CAD Model

Description

The ATXMEGA16D4-AN is a cutting-edge, low-power, high-performance 8/16-bit microcontroller from the renowned manufacturer Microchip Technology. This device is part of the AVR® XMEGA® D4 family and is crafted to deliver exceptional efficiency and versatility in a wide range of applications, including industrial control systems, consumer electronics, and automotive products.

Boasting a maximum CPU speed of 32MHz and equipped with 16KB of in-system self-programmable flash, the ATXMEGA16D4-AN ensures smooth and rapid execution of complex code. It also features 1KB of EEPROM and 2KB of internal SRAM, providing ample space for data storage and manipulation. The device operates at a voltage range of 1.6V to 3.6V, making it suitable for battery-powered and portable applications where power efficiency is paramount.

The microcontroller's innovative picoPower® technology ensures that low power consumption does not come at the expense of performance. Its advanced power management capabilities allow for multiple power-saving modes, including Idle, Standby, Power-down, and Power-save, which contribute to a longer battery life and reduced energy costs.

Connectivity is a strong suit for the ATXMEGA16D4-AN, as it includes a variety of peripherals such as USART, SPI, and TWI interfaces, which facilitate seamless integration with other components and systems. Additionally, it is equipped with a full-speed USB interface for rapid data transfer and communication with external devices.

The device also features a 12-bit analog-to-digital converter (ADC) and a 2-channel digital-to-analog converter (DAC), enhancing its capabilities in processing and controlling analog signals. This makes it an ideal choice for sensor-based applications that require precise measurements and control.

For added security and system reliability, the ATXMEGA16D4-AN incorporates features such as a Watchdog Timer, brown-out detection, and a unique device serial number. Its robust design ensures stable operation even under challenging environmental conditions.

In summary, the ATXMEGA16D4-AN from Microchip Technology offers an optimal blend of power efficiency, performance, and connectivity, making it an excellent choice for designers looking to create advanced, reliable, and energy-conscious electronic systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess