EN
  • EN
  • DE

ATXMEGA16D4-ANR

Part No ATXMEGA16D4-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202084-ATXMEGA16D4-ANR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® D4
Package Tape & Reel (TR)
Product Status Active
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I²C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16D4-ANR CAD Model

Description

The ATXMEGA16D4-ANR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to offer a perfect balance between processing power and energy efficiency. This microcontroller is based on the innovative AVR® XMEGA® D4 series and is tailored for applications that require a combination of high-speed data processing, flexible peripheral interfacing, and minimal power consumption.

Key Features

  • High-Performance AVR CPU: At the heart of the ATXMEGA16D4-ANR lies an advanced AVR CPU that combines 8-bit simplicity with 16-bit performance. This CPU is capable of executing instructions in a single clock cycle, thus providing the efficiency needed for quick and responsive applications.
  • Memory: It comes equipped with 16KB of in-system self-programmable flash, 1KB EEPROM, and 2KB internal SRAM. These memory options provide ample space for complex programs and data storage, allowing for robust and versatile applications.
  • Rich Peripheral Set: The device features a variety of peripherals including four-channel DMA controller, eight-channel event system, and a range of timers/counters. It also boasts communication modules such as USART, SPI, and I2C interfaces, as well as USB connectivity, providing excellent options for external communication and data transfer.
  • Power Efficiency: With picoPower® technology, the ATXMEGA16D4-ANR excels in power-saving capabilities. It operates across a voltage range of 1.6V to 3.6V and includes a variety of power reduction modes, making it ideal for battery-operated and power-sensitive devices.
  • Analog Features: The microcontroller also includes advanced analog features such as a 12-bit ADC, analog comparator, and a DAC, which enable precise sensor data acquisition and control applications.
  • Temperature Range: Suited for industrial applications, the ATXMEGA16D4-ANR operates within an extended temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

The versatility of the ATXMEGA16D4-ANR makes it suitable for a wide array of applications, including industrial control systems, medical devices, consumer electronics, and automotive systems. Its combination of processing power, memory options, and extensive peripheral set allows designers to create sophisticated systems that require efficient multitasking and connectivity, all while maintaining low power consumption.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess