EN
  • EN
  • DE

ATXMEGA256A3BU-AUR

Part No ATXMEGA256A3BU-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 256KB FLSH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203256-ATXMEGA256A3BU-AUR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® A3BU
Product Status Active
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I²C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size 256KB (128K x 16)
Ultra Librarian 3D Model Ultra Librarian ATXMEGA256A3BU-AUR CAD Model

Description

Microchip Technology's ATXMEGA256A3BU-AUR

The ATXMEGA256A3BU-AUR is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA® series. Designed to offer an optimal balance between processing power and energy efficiency, this microcontroller is an excellent choice for a wide range of applications, including industrial control systems, medical devices, consumer electronics, and more.

Key Features:

  • Advanced RISC Architecture: The ATXMEGA256A3BU-AUR operates on a powerful 8/16-bit AVR CPU, which combines the efficiency of an 8-bit microcontroller with the processing power of a 16-bit architecture. This allows for fast and efficient handling of complex tasks.
  • Large Memory Capacity: With 256KB of in-system self-programmable flash, 16KB of SRAM, and 4KB of EEPROM, this microcontroller offers substantial space for application code and data storage, ensuring ample room for sophisticated programs and system functions.
  • Rich Peripherals Set: The device includes a variety of integrated peripherals, such as high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple communication interfaces like USART, SPI, and I2C, enabling it to handle complex tasks and interface with other components seamlessly.
  • Power Efficiency: Designed with picoPower® technology, it offers multiple power-saving modes, allowing for extended battery life in portable applications without sacrificing performance.
  • Robust Security Features: The ATXMEGA256A3BU-AUR incorporates features such as a hardware AES engine and a secure boot loader for cryptographic operations and secure firmware upgrades, ensuring the integrity and security of your applications.

Applications:

The versatility of the ATXMEGA256A3BU-AUR makes it suitable for a diverse array of applications, including:

  • Automotive control systems
  • Home automation and security systems
  • Portable medical devices
  • Industrial automation
  • Smart energy management
  • Consumer electronics

With its advanced features and Microchip's reputation for reliability, the ATXMEGA256A3BU-AUR is a microcontroller that delivers both performance and durability, making it a smart choice for developers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2385 $56.1925
11+ $9.2214 $101.4354
17+ $8.9332 $151.8644
24+ $8.6450 $207.4800
30+ $8.3569 $250.7070
41+ $7.4924 $307.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess