EN
  • EN
  • DE

ATXMEGA32A4-MH

Part No ATXMEGA32A4-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44VQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8/16-Bit
Speed(Frequency) 32MHz
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.6 V to 3.6 V
Data Converters A/D 12x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-VQFN (7x7)
Win Source Part Number 1020615-ATXMEGA32A4-MH
Family Name ATXMEGA32A4
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin Republic of Korea
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32A4-MH CAD Model

Description

Microchip Technology ATXMEGA32A4-MH Product Overview

The ATXMEGA32A4-MH is a high-performance, low-power 8/16-bit microcontroller from the reputable Microchip Technology, designed for advanced applications that demand a perfect balance between power efficiency and processing capability. This microcontroller is part of the AVR® XMEGA® A4 series, which is renowned for its enhanced features and modular design that make it an ideal choice for a wide range of applications in industrial, consumer, and commercial markets.

At the heart of the ATXMEGA32A4-MH lies a powerful 8/16-bit AVR CPU with a maximum operating frequency of 32MHz. It boasts a substantial 32KB of in-system self-programmable flash, 4KB of boot code section with independent lock bits, 1KB EEPROM, and 4KB SRAM, providing ample space for complex applications. The device operates at a voltage range of 1.6V to 3.6V, which enables optimized power consumption for battery-powered and portable devices.

This microcontroller features an array of peripherals that enhance its functionality. It includes a 12-channel, 12-bit ADC with programmable gain, two analog comparators with window mode, a multitude of communication interfaces such as USART, SPI, and I2C, as well as a USB 2.0 device and host function. Additionally, the ATXMEGA32A4-MH contains a DMA (Direct Memory Access) controller and an event system that facilitates inter-peripheral signaling, thereby reducing CPU load and boosting overall system efficiency.

For security and data integrity, the ATXMEGA32A4-MH incorporates features like a byte-oriented Two-wire Interface, a unique device ID, and customizable Watchdog Timer with separate on-chip Ultra Low Power oscillator. It also includes innovative picoPower® technology, which ensures the microcontroller can achieve ultra-low power consumption during both active and sleep modes.

Designed with robustness in mind, the ATXMEGA32A4-MH operates within an industrial temperature range of -40°C to 85°C. The microcontroller comes in a compact 44-pin QFN package, making it suitable for space-constrained applications. With its rich set of peripherals, extensive interrupt system, and advanced power management, the ATXMEGA32A4-MH is a versatile and efficient solution for sophisticated control systems.

For developers, Microchip offers comprehensive support including development tools, software libraries, and a global network of technical support to ensure a smooth design and implementation process for products utilizing the ATXMEGA32A4-MH microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9926 $54.9630
12+ $9.0196 $108.2352
18+ $8.7377 $157.2786
24+ $8.4558 $202.9392
31+ $8.1740 $253.3940
41+ $7.3284 $300.4644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess