EN
  • EN
  • DE
  • IT

ATXMEGA32C4-CUR

Part No ATXMEGA32C4-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 49VFBGA / MCU 8-bit/16-bit AVR RISC 32KB Flash 1.8V/2.5V/3.3V 49-Pin VFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR XMEGA C4
Packaging Reel package
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 1.6 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-VFBGA
Manufacturer Package 49-VFBGA (5x5)
Win Source Part Number 769327-ATXMEGA32C4-CUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATxmega32C4
Introduction Date February 16, 2012
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32C4-CUR CAD Model

Description

Microchip Technology's ATXMEGA32C4-CUR

The ATXMEGA32C4-CUR is a cutting-edge 8/16-bit microcontroller from the renowned manufacturer Microchip Technology, designed to deliver exceptional performance in a compact form factor. This device is part of the AVR XMEGA C family, which is well-known for its low power consumption, high integration, and versatility, making it an ideal choice for a wide range of applications such as industrial control systems, consumer electronics, automotive products, and more.

Key Features

  • Advanced RISC Architecture: The ATXMEGA32C4-CUR boasts a high-performance, low-power 8/16-bit AVR CPU, combining the best of both worlds for efficient processing.
  • Memory Capabilities: It comes equipped with 32KB of in-system self-programmable flash, 4KB of boot code section, 4KB EEPROM, and 4KB SRAM, providing ample space for complex applications.
  • Rich Peripherals: This microcontroller includes a variety of peripherals such as a four-channel DMA controller, eight-channel event system, and a crypto engine supporting DES, 3DES, AES, SHA-256, and more for enhanced security.
  • High-Resolution Analog: For applications requiring precise measurements, the device features a 12-bit ADC with up to 2 MSPS, a 12-bit DAC, and analog comparators.
  • Robust Timers and Communication: The ATXMEGA32C4-CUR also offers multiple 16-bit timers, USART, SPI, and TWI interfaces for robust timing and communication capabilities.
  • Power Efficiency: It operates within a wide voltage range of 1.6V to 3.6V and features power-saving modes, which are essential for battery-operated devices.

Package and Temperature Range

The device is offered in a 44-pin TQFP package, ensuring a compact footprint for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environments.

Programming and Software

Microchip provides extensive support for the ATXMEGA32C4-CUR with its integrated development environments such as Atmel Studio, and a comprehensive set of software libraries. This enables rapid development and debugging, accelerating time-to-market for products incorporating this microcontroller.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess