EN
  • EN
  • DE

ATXMEGA64A4U-CU

Part No ATXMEGA64A4U-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 64KB FLSH 49VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000293-ATXMEGA64A4U-CU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® A4U
Package Tray
Core Processor AVR
Speed 32MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 49-VFBGA
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A4U-CU CAD Model

Description

Microchip Technology's ATXMEGA64A4U-CU: A Powerful 8/16-bit AVR Microcontroller

The ATXMEGA64A4U-CU is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to deliver high performance, low power consumption, and a range of integrated features for a variety of applications. This MCU is part of the XMEGA AU family, which is well-suited for applications requiring large amounts of processing power and efficient operation.

Key Features:

  • Advanced RISC Architecture: The ATXMEGA64A4U-CU boasts a high-performance 8/16-bit AVR CPU, ensuring a perfect balance between power consumption and processing capabilities. This architecture allows for fast access to I/Os and the ability to handle complex computations and algorithms.
  • Memory: It comes equipped with 64KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, providing ample space for your application code and data storage needs.
  • High Precision Analog: The MCU includes a 12-bit, 2MSPS analog-to-digital converter (ADC) with up to 16 channels, as well as a 12-bit digital-to-analog converter (DAC) for accurate analog signal processing.
  • Extensive Communication Options: With full-speed USB connectivity, USART, SPI, and I2C interfaces, this MCU offers a wide range of options for serial communication, ensuring flexibility in connecting with other devices and peripherals.
  • Robust Timer/Counter: The ATXMEGA64A4U-CU features advanced timer/counters that support a variety of modes, including waveform generation, to meet the timing and control requirements of complex applications.
  • Power Efficiency: Designed with picoPower technology, this device is optimized for low power consumption, making it ideal for battery-powered and portable applications where power saving is crucial.

Applications:

The versatility of the ATXMEGA64A4U-CU makes it an excellent choice for a wide range of applications, such as:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Home automation
  • Utility metering
  • Portable instrumentation

The ATXMEGA64A4U-CU from Microchip Technology represents a powerful, versatile, and energy-efficient solution for designers and engineers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6516 $61.2128
19+ $6.2783 $119.2877
29+ $6.0820 $176.3780
40+ $5.8859 $235.4360
51+ $5.6897 $290.1747
68+ $5.1011 $346.8748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess