The ATXMEGA64D3T1 is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance, low-power 8/16-bit MCU is based on the AVR XMEGA D3 family and is designed to offer a perfect balance between power efficiency and processing capability.
Key Features
- Advanced Architecture: The ATXMEGA64D3T1 operates with a maximum frequency of 32MHz and is equipped with a rich set of peripherals. It features 64KB of flash memory, 4KB EEPROM, and 4KB SRAM, providing ample space for complex applications.
- Enhanced Power Efficiency: With picoPower technology, this MCU is optimized for applications requiring energy efficiency, making it ideal for battery-operated devices and power-sensitive applications.
- Digital Peripherals: It includes a variety of digital peripherals such as timers/counters, USART, SPI, and I2C interfaces for versatile connectivity and control options.
- Analog Features: The device also boasts high-precision analog peripherals, including a 12-bit ADC, a 12-bit DAC, and analog comparators, which are essential for sensor interfacing and real-time control tasks.
- USB Connectivity: The ATXMEGA64D3T1 supports full-speed USB communication for easy integration with computer systems and other USB-enabled devices.
- Robust Security: Security features such as AES and DES encryption engines are available to ensure data protection and secure communication.
Applications
The versatility of the ATXMEGA64D3T1 makes it suitable for a broad range of applications, including industrial control systems, medical devices, consumer electronics, and automation systems. Its robust set of features allows developers to implement complex algorithms and control schemes while maintaining energy efficiency.
Development Support
Microchip Technology provides extensive support for the ATXMEGA64D3T1, including development tools, software libraries, and application notes. This ensures that engineers can streamline the development process and bring products to market faster.
Whether you're designing a sophisticated industrial control system or an innovative wearable device, the ATXMEGA64D3T1 from Microchip Technology offers the performance, efficiency, and flexibility needed to drive your project forward.