EN
  • EN
  • DE

P80C32PBBB

Part No P80C32PBBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343300-P80C32PBBB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C32PBBB CAD Model

Description

The NXP P80C32PBBB is a robust 8-bit microcontroller that offers a versatile and efficient solution for a wide range of embedded applications. This high-performance microcontroller is based on the proven MCS-51 architecture, ensuring compatibility with a vast ecosystem of development tools and software.

At the heart of the P80C32PBBB lies a powerful CPU that operates at up to 16 MHz, providing the computational power necessary to handle complex tasks and algorithms. The device is equipped with 128 bytes of RAM for data storage and a variety of peripherals that enhance its functionality and ease of use.

Key features of the NXP P80C32PBBB include:

  • Four 8-bit I/O ports: These fully configurable ports allow for flexible connection to other components and systems, making the P80C32PBBB suitable for interfacing with a wide range of external devices.
  • Three 16-bit timers/counters: These timers are essential for event counting, interval timing, and pulse-width modulation, providing precise control over timing-related tasks.
  • Full-duplex UART serial channel: This feature enables the microcontroller to communicate with other serial devices, facilitating data transfer and peripheral control.
  • On-chip oscillator and clock circuitry: The integrated oscillator simplifies the design and reduces the number of external components needed, contributing to a more compact and cost-effective solution.
  • Power-saving modes: The P80C32PBBB supports idle and power-down modes, allowing for reduced power consumption during periods of inactivity, which is crucial for battery-operated devices.
  • Interrupt system with six sources: The flexible interrupt system allows for quick response to external and internal events, ensuring timely execution of critical tasks.

The P80C32PBBB is designed with industrial and commercial applications in mind, offering a reliable and durable solution that can withstand harsh environments. Its wide operating voltage range and temperature tolerance make it an ideal choice for applications such as automation, control systems, and IoT devices. With its rich feature set and proven reliability, the NXP P80C32PBBB microcontroller is a valuable asset for any embedded system designer looking to create efficient and high-performing products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess