Microchip Technology's ATXMEGA64D4-U - A High-Performance, Low-Power AVR® Microcontroller
The ATXMEGA64D4-U from Microchip Technology is a cutting-edge microcontroller designed to offer a perfect balance between high performance and low power consumption. This device is built on Microchip's innovative AVR® XMEGA technology, which is renowned for its exceptional efficiency and processing capabilities. The ATXMEGA64D4-U is an ideal solution for a wide range of applications, including industrial control systems, medical devices, automotive systems, and consumer electronics.
Key Features:
- Advanced Processing Power: With a CPU speed of up to 32MHz, the ATXMEGA64D4-U delivers robust performance for complex computational tasks, ensuring swift and efficient operation of your applications.
- Memory Resources: This microcontroller comes equipped with 64KB of in-system self-programmable flash, 4KB boot code section, 2KB EEPROM, and 4KB SRAM, providing ample space for your code and data storage needs.
- Rich Peripherals: A variety of integrated peripherals are available, including a DMA controller, event system, and multiple serial communication interfaces (USART, SPI, TWI/I2C), which facilitate versatile connectivity and data handling.
- Enhanced Power Efficiency: The ATXMEGA64D4-U features picoPower® technology for ultra-low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is paramount.
- Robust Safety Features: With its built-in watchdog timer, brown-out detection, and a full complement of safety features, the ATXMEGA64D4-U ensures reliable operation under varying conditions.
- Flexible Programming: The device supports both parallel and serial programming, giving developers the flexibility to choose the most convenient method for their design process.
Package and Temperature Range:
The ATXMEGA64D4-U is available in a 44-pin TQFP package and operates within an industrial temperature range of -40°C to +85°C, ensuring stability and performance even in extreme environments.
Applications:
Whether you're designing a sophisticated industrial sensor network, a new piece of medical diagnostic equipment, or an innovative consumer gadget, the ATXMEGA64D4-U provides the reliability, efficiency, and versatility you need to bring your ideas to life.