EN
  • EN
  • DE

ATZB-900-B0

Part No ATZB-900-B0
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description 802.15.4 LR WPAN 928MHZ 250KBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series ZigBit™
Package Bulk
Product Status Active
Programmable Not Verified
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation BPSK, O-QPSK
Frequency 783MHz, 868MHz, 915MHz
Data Rate 250kbps
Power - Output 11dBm
Sensitivity -110dBm
Serial Interfaces I2C, JTAG, SPI, UART, USART
Antenna Type Antenna Not Included, RP-SMA
Utilized IC / Part MKW22D512V
Memory Size 128kB Flash, 4kB EEPROM, 8kB RAM
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 15mA
Current - Transmitting 20mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case PCB Module
Standard Package 8 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 567042-ATZB-900-B0
Ultra Librarian 3D Model Ultra Librarian ATZB-900-B0 CAD Model

Description

The ATZB-900-B0 is a cutting-edge module designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This module is part of their wireless product portfolio and is specifically engineered to cater to the increasing demands of the Internet of Things (IoT) and wireless communication applications.

Key Features

  • Highly Integrated Design: The ATZB-900-B0 is an all-in-one solution that combines a microcontroller and a radio transceiver, providing an efficient approach to wireless connectivity.
  • Low Power Consumption: Designed to be energy efficient, the module is ideal for battery-operated devices, ensuring longevity and reliability in various applications.
  • Robust Connectivity: Operating in the 900 MHz ISM band, it offers robust signal penetration for long-range communication, making it suitable for industrial environments.
  • Easy to Integrate: The compact form factor and surface-mount technology make this module easy to integrate into existing designs, minimizing development time and cost.
  • Advanced Security Features: With built-in security protocols, the ATZB-900-B0 ensures secure data transmission, essential for IoT devices that handle sensitive information.

Applications

The versatility of the ATZB-900-B0 allows it to be used across a wide array of applications, including:

  • Home and Building Automation
  • Industrial Control Systems
  • Wireless Sensor Networks
  • Smart Lighting Systems
  • Remote Monitoring and Control

Specifications

The ATZB-900-B0 boasts an impressive set of specifications:

  • Frequency: 902-928 MHz ISM Band
  • Modulation: BPSK, O-QPSK
  • RF Output Power: Up to +8 dBm
  • Receiver Sensitivity: Down to -110 dBm
  • Supply Voltage: 1.8V to 3.6V
  • Operating Temperature: -40°C to +85°C

Overall, the ATZB-900-B0 from Microchip Technology represents a state-of-the-art solution for developers looking to create or enhance wireless communication capabilities in their products with a reliable, secure, and easy-to-integrate module.

You May Also Be Interested in

Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,098 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess