EN
  • EN
  • DE

ATZB-X-233-USB

Part No ATZB-X-233-USB
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description USB STICK FOR 2.4 GHZ ZIGBIT / ZigBit™ AT86RF233 Transceiver; 802.15.4 (6LoWPAN, ZigBee®) 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series ZigBit™
Package Box
Type Transceiver; 802.15.4 (6LoWPAN, ZigBee®)
Frequency 2.4GHz
For Use With/Related Products AT86RF233
Supplied Contents Board(s)
Base Product Number ATZB-X
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342578-ATZB-X-233-USB
Ultra Librarian 3D Model Ultra Librarian ATZB-X-233-USB CAD Model

Description

The ATZB-X-233-USB from Microchip Technology is a versatile and powerful USB stick designed for wireless connectivity applications. It is an integral component for developers and engineers who require a reliable and easy-to-use interface for ZigBee communication. This compact module is an excellent choice for those looking to integrate ZigBee functionality into their projects without the need for extensive RF design knowledge.

Key Features

  • Integrated Antenna: The ATZB-X-233-USB comes with a built-in high-performance antenna, providing excellent range and signal integrity for wireless communication.
  • Plug and Play: The USB interface offers a convenient plug-and-play solution, allowing for quick and easy connection to a host computer or other USB-enabled devices.
  • Powerful Microcontroller: At the heart of the device is an advanced microcontroller that ensures smooth operation and efficient handling of ZigBee protocols.
  • Pre-certified: This module is pre-certified, reducing development costs and time to market for products that require standardized wireless communication capabilities.
  • Compact Design: The sleek and compact design of the ATZB-X-233-USB makes it suitable for portable applications and devices with space constraints.
  • Software Support: Microchip provides comprehensive software support, making it easier for developers to integrate the module into their systems and customize its functionality according to their needs.

Applications

The ATZB-X-233-USB is ideal for a variety of applications where wireless connectivity is essential. It is commonly used in:

  • Home automation systems
  • Industrial monitoring and control
  • Smart energy management
  • Wireless sensor networks
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the ATZB-X-233-USB include support for the IEEE 802.15.4 standard, operation in the 2.4 GHz frequency band, and compatibility with ZigBee and ZigBee PRO networks. It is designed for robust and secure communication, ensuring that your wireless data is transmitted reliably and securely.

Whether you're developing a new smart device or looking to add wireless capabilities to an existing product, Microchip's ATZB-X-233-USB is a superb choice that combines ease of use with powerful performance.

You May Also Be Interested in

MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATSS0018TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-010245-CT116
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
Pulse
EVAL BOARD W3108 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess