EN
  • EN
  • DE
  • IT

ATZB-X0-256-3-0-C

Part No ATZB-X0-256-3-0-C
Manufacturer Microchip Technology
Catalog RF Receivers
Description RX TXRX MODULE 802.15.4 CHIP SMD  /  802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Series ZigBit™
Package Tray
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 4dBm
Sensitivity -96dBm
Serial Interfaces ISP, JTAG, SPI, UART, USART
Antenna Type Integrated, Chip
Utilized IC / Part AT86RF233
Memory Size 256kB Flash, 4kB EEPROM, 16kB SRAM
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 6.1mA ~ 17mA
Current - Transmitting 5.6mA ~ 20.5mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number ATZB-X0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Standard Package 1
Win Source Part Number 1032813-ATZB-X0-256-3-0-C
Ultra Librarian 3D Model Ultra Librarian ATZB-X0-256-3-0-C CAD Model

Description

The ATZB-X0-256-3-0-C is a cutting-edge RF module designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This module is a part of the versatile and powerful ZigBee® product family, specifically tailored for easy integration into a variety of wireless communication systems.

At the heart of the ATZB-X0-256-3-0-C is an advanced microcontroller that boasts an impressive 256KB of in-system programmable flash. This substantial memory capacity allows for robust applications and flexibility in firmware updates. The module operates in the 2.4GHz ISM frequency band, which is a standard for many wireless communication protocols, ensuring compatibility and ease of integration into existing networks.

The module comes equipped with an integrated antenna, which simplifies the design process by eliminating the need for external antenna considerations. This feature is particularly beneficial for designers looking to create compact and efficient devices without compromising on signal quality and range.

Security is a paramount concern in wireless communications, and the ATZB-X0-256-3-0-C addresses this by including hardware-based encryption capabilities. This ensures that data transmitted and received by the module is protected against unauthorized access, providing peace of mind for applications where data integrity and confidentiality are critical.

One of the key advantages of the ATZB-X0-256-3-0-C is its ease of use. The module is designed to be user-friendly, supporting rapid development and deployment of wireless applications. This is achieved through comprehensive software support and development tools provided by Microchip Technology, allowing for a seamless and efficient design process.

Whether you're developing smart home devices, industrial monitoring systems, or any other application that requires reliable and secure wireless communication, the ATZB-X0-256-3-0-C from Microchip Technology is an excellent choice. Its combination of powerful hardware features, integrated antenna design, and robust security measures make it a versatile and reliable module for your wireless communication needs.

You May Also Be Interested in

U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $32.2557
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN / RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Lowest to $5.3294
Skyworks Solutions Inc.
RF RX AM/FM 64MHZ-108MHZ 40QFN / series RF Receiver AM, FM 64MHz ~ 108MHz, 510MHz ~ 1.71GHz PCB, Surface Mount 40-QFN (6x6)
Lowest to $27.7106
Microchip Technology
RF RCVR OOK 800MHZ-1GHZ 14SOIC / series RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 75UFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.36GHz ~ 2.48GHz 75-UFBGA, WLCSP
Lowest to $8.7723
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Need more? Email Us
Texas Instruments
WIRELESS COMMUNICATION / IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Lowest to $3.9917
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $58.6747
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $32.7880

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess