EN
  • EN
  • DE

AVR128DB64-I/MR

Part No AVR128DB64-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64QFN / AVR series Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DB
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 55
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 22x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AVR128DB64
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-AVR128DB64-I/MR
Standard Package 260
Win Source Part Number 1087569-AVR128DB64-I/MR
Ultra Librarian 3D Model Ultra Librarian AVR128DB64-I/MR CAD Model

Description

Microchip Technology's AVR128DB64-I/MR: A Versatile Microcontroller Solution

The AVR128DB64-I/MR is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications. This high-performance, low-power device is part of the AVR DB family of microcontrollers that are renowned for their ease of use and advanced features. With a 64-pin package, this MCU is an ideal choice for projects that require a compact form factor without compromising on functionality.

Key Features:

  • Advanced RISC Architecture: The AVR128DB64-I/MR boasts a modified Harvard architecture with a rich instruction set and efficient 8-bit RISC processor, ensuring maximum performance and power efficiency for your applications.
  • Memory Capacity: It comes with 128KB of in-system self-programmable flash memory, 16KB SRAM, and 512 bytes of EEPROM, providing ample space for complex programs and data storage.
  • Connectivity: With a host of communication interfaces including SPI, I2C, and USART, this MCU allows for easy integration with a wide range of peripherals and systems.
  • Robust Analog Features: The device includes a 12-bit differential ADC with gain stage, a 10-bit DAC, analog comparators, and zero-cross detectors, making it highly suitable for precision analog signal processing.
  • Configurable Custom Logic (CCL): The integrated CCL allows for the creation of custom logic functions, adding to the flexibility and adaptability of the MCU.
  • Operating Conditions: It operates at a voltage range of 1.8V to 5.5V and a temperature range of -40°C to 105°C, ensuring reliable performance across diverse environments.

Applications:

The versatility of the AVR128DB64-I/MR makes it an excellent choice for an array of applications, including:

  • Industrial control systems
  • Automotive applications
  • Smart home devices
  • Internet of Things (IoT) devices
  • Battery-operated products
  • Consumer electronics

Whether you're developing sophisticated industrial equipment or innovative consumer gadgets, the AVR128DB64-I/MR from Microchip Technology provides the reliability, efficiency, and flexibility needed to drive your project forward. Its rich feature set, coupled with Microchip's support and resources, ensures a seamless development experience from prototype to production.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3138 $53.1380
23+ $4.3601 $100.2823
36+ $4.2238 $152.0568
49+ $4.0876 $200.2924
64+ $3.9513 $252.8832
85+ $3.5426 $301.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess