EN
  • EN
  • DE

AX2000-FG896M

Part No AX2000-FG896M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 586 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 586 294912 896-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Axcelerator
Package Tray
Number of LABs/CLBs 32256
Total RAM Bits 294912
Number of I/O 586
Number of Gates 2000000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number AX2000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1011749-AX2000-FG896M
Ultra Librarian 3D Model Ultra Librarian AX2000-FG896M CAD Model

Description

The AX2000-FG896M is a cutting-edge microcontroller unit (MCU) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance product is part of Microchip's renowned family of MCUs that are designed to cater to the demanding needs of modern electronics.

At the heart of the AX2000-FG896M is a powerful core that is capable of executing commands and operations at a rapid pace, ensuring swift data processing and real-time performance. This makes the AX2000-FG896M an ideal choice for applications that require quick response times and high reliability, such as industrial control systems, automotive electronics, and complex IoT devices.

Key Features:

  • Advanced Core: The MCU features a sophisticated core architecture that enables it to deliver exceptional computational speed and efficiency.
  • Ample Memory: With a generous onboard memory, the AX2000-FG896M can handle complex applications and multitasking without compromising on performance.
  • Connectivity Options: This product offers a range of connectivity options, including standard communication protocols, to ensure seamless integration with other devices and networks.
  • Robust Security: Microchip Technology understands the importance of data security, which is why the AX2000-FG896M comes with robust security features to protect against unauthorized access and tampering.
  • Energy Efficiency: Despite its power, the MCU is designed to be energy-efficient, making it suitable for battery-powered applications and those where power conservation is crucial.

The AX2000-FG896M is not just about raw performance; it is also designed with the future in mind. Its versatile feature set and expandability options make it a smart investment for designers and engineers looking to develop products with a long lifecycle. Whether you're upgrading existing systems or creating new ones, the AX2000-FG896M is a reliable and powerful heart for your electronic projects.

For detailed specifications, datasheets, and further information about how the AX2000-FG896M can be integrated into your next project, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,877.8751 $2,877.8751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess