EN
  • EN
  • DE

C2260A1-0064-12.8M

Part No C2260A1-0064-12.8M
Manufacturer Microchip Technology
Catalog Oscillators
Description Tcxo, 3.3V @ 12.8MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050727-C2260A1-0064-12.8M
Categories Oscillators
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2260A1-0064-12.8M CAD Model

Description

Microchip Technology Product C2260A1-0064-12.8M Overview

The C2260A1-0064-12.8M is a high-performance, precision integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is tailored for advanced electronic applications requiring reliable and accurate frequency control and timing solutions.

Key Features

  • Precision Oscillator: At the heart of the C2260A1-0064-12.8M is a stable and precise oscillator that operates at a frequency of 12.8 MHz, ensuring consistent performance for critical applications.
  • Low Power Consumption: This device is engineered to be energy-efficient, which makes it ideal for portable and battery-powered devices where power conservation is crucial.
  • Compact Package: The compact footprint of the C2260A1-0064-12.8M allows for its integration into space-constrained designs, without compromising on performance or functionality.
  • Temperature Stability: The oscillator maintains its stability across a wide range of operating temperatures, ensuring reliable operation in diverse environmental conditions.
  • Long-Term Reliability: Microchip Technology's commitment to quality ensures that the C2260A1-0064-12.8M is built to deliver long-term reliability, making it a trusted choice for mission-critical systems.

Applications

The versatility of the C2260A1-0064-12.8M makes it suitable for a broad array of applications, including:

  • Telecommunications systems
  • Industrial controls
  • Consumer electronics
  • Automotive systems
  • Internet of Things (IoT) devices

Technical Specifications

Below are some of the key technical specifications of the C2260A1-0064-12.8M:

  • Frequency: 12.8 MHz
  • Supply Voltage: Refer to the datasheet for specific voltage requirements
  • Operating Temperature Range: Refer to the datasheet for specific temperature ranges
  • Package Type: Refer to the datasheet for detailed packaging information

For detailed technical data and application guidance, customers should consult the comprehensive datasheet provided by Microchip Technology. The datasheet offers in-depth information on electrical characteristics, pin configurations, and recommended operating conditions for the C2260A1-0064-12.8M.

Note: Always ensure that the device is used within the specified guidelines to maintain its performance and longevity. For further support and advice, Microchip Technology's customer service and technical support teams are available to assist with any inquiries related to the C2260A1-0064-12.8M.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess