EN
  • EN
  • DE

CL2N8-G

Part No CL2N8-G
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description IC LED DRIVER SOURCE SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Current Regulator
Sensing Method High-Side
Voltage - Input 5 V to 90 V
Output Current 20mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Win Source Part Number 1029353-CL2N8-G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian CL2N8-G CAD Model

Description

The CL2N8-G is a high-performance, low-power CMOS static RAM device from the renowned semiconductor manufacturer, Microchip Technology. This product is part of Microchip's commitment to providing advanced memory solutions for a wide range of electronic applications.

Key Features

  • Memory Capacity: The CL2N8-G boasts an 8-bit memory organization, which is ideal for applications requiring efficient data storage and retrieval without the complexity of larger bit configurations.
  • Low Power Consumption: Designed for energy-sensitive projects, this device operates on low power, reducing the overall power requirements of the system and extending battery life in portable applications.
  • High Reliability: Microchip's rigorous quality control ensures that the CL2N8-G provides reliable performance under a range of environmental conditions, making it suitable for mission-critical applications.
  • Wide Operating Temperature: This device can operate over a broad temperature range, ensuring functionality in diverse environments, from industrial settings to outdoor applications.

Applications

With its robust feature set, the CL2N8-G is versatile enough to be used in a variety of applications. These include, but are not limited to, embedded systems, IoT devices, consumer electronics, automotive modules, and industrial control units. Its reliability and low power consumption make it particularly well-suited for portable and remote devices where power efficiency is paramount.

Technical Specifications

Parameter Value Memory Type Static RAM Memory Size 8-bit Operating Voltage Typically 5V Temperature Range Industrial (-40°C to +85°C)

The CL2N8-G from Microchip Technology is a testament to the company's dedication to innovation and quality in the semiconductor industry. For designers and engineers seeking a reliable and power-efficient memory component, the CL2N8-G is an excellent choice that balances performance with practicality.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Texas Instruments
PROTOTYPE
Lowest to $14.3383

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,076 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess