EN
  • EN
  • DE

INA301A3IDGKT

Part No INA301A3IDGKT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC COMPARATOR SENSING AMP 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Monitor Regulator High/Low-Side - 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name INA301
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43930-2, 296-43930-1, 296-43930-6, INA301A3IDGKT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921220-INA301A3IDGKT
Ultra Librarian 3D Model Ultra Librarian INA301A3IDGKT CAD Model

Description

Product Overview: INA301A3IDGKT from Texas Instruments

The INA301A3IDGKT is a sophisticated current shunt and voltage monitor with an integrated comparator from Texas Instruments. This high-precision device is designed to provide accurate current sensing solutions for a wide range of applications, including power management, battery chargers, and overcurrent protection systems.

Key Features

  • Integrated Shunt Resistor: The INA301A3IDGKT comes with a precision integrated shunt resistor that simplifies the design process and ensures high accuracy in current measurements.
  • High Accuracy: With its precision components, the device offers a high accuracy current sensing solution, making it ideal for critical applications where precise current control is necessary.
  • Wide Common-Mode Range: The device operates over a wide common-mode voltage range, accommodating systems with higher voltage levels.
  • Adjustable Overcurrent Threshold: Users can set the overcurrent threshold according to their system requirements, providing flexibility in various application scenarios.
  • Fast Response Time: The integrated comparator provides a quick response to overcurrent events, ensuring prompt action can be taken to protect the system.
  • Low Power Consumption: Designed for efficiency, the INA301A3IDGKT has a low quiescent current which helps to minimize power consumption in the system.

Applications

The device is suitable for a range of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Overcurrent and short-circuit protection
  • Motor control
  • Load detection and management

Package and Quality

The INA301A3IDGKT is available in a compact VSSOP-10 package, making it ideal for space-constrained applications. It is also characterized for operation over the extended industrial temperature range, ensuring reliable performance in harsh environments. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

You May Also Be Interested in

Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3817 $50.7255
37+ $2.7748 $102.6676
56+ $2.6881 $150.5336
77+ $2.6014 $200.3078
100+ $2.5146 $251.4600
134+ $2.2545 $302.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,771 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess