EN
  • EN
  • DE

COM20020I3V-DZD-TR

Part No COM20020I3V-DZD-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR ARCNET 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol ARCNET
Purpose Controller
Standards ARCNET 878.1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 050417-COM20020I3V-DZD-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian COM20020I3V-DZD-TR CAD Model

Description

Product Overview

The COM20020I3V-DZD-TR is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's comprehensive line of networking and communication components, specifically tailored for industrial and automotive applications where reliability and robust performance are critical.

Key Features

  • High-Speed Communication: The COM20020I3V-DZD-TR is designed for efficient communication, supporting data rates that are necessary for complex and demanding applications.
  • Integrated ARCNET Controller: This device includes an embedded ARCNET (Attached Resource Computer NETwork) controller, which is known for its reliability and deterministic data transfer, making it suitable for industrial automation and control systems.
  • Low Power Consumption: It is engineered to operate with minimal power draw, enhancing its suitability for power-sensitive designs and extending the life of battery-operated devices.
  • Surface-Mount Package: The device comes in a surface-mount package, allowing for a compact footprint on the printed circuit board (PCB) and facilitating streamlined manufacturing processes.
  • Temperature Resilience: The COM20020I3V-DZD-TR is built to withstand harsh industrial environments, operating effectively across a wide temperature range.
  • Tape and Reel Packaging: Supplied in tape and reel form (indicated by the 'TR' suffix), it is optimized for automated assembly processes, ensuring efficient handling and placement during mass production.

Applications

This Microchip Technology product is ideal for a variety of applications that require reliable and high-speed data communication. It is commonly used in:

  • Industrial control systems
  • Automotive networks
  • Building automation
  • Process control equipment
  • Robotics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The COM20020I3V-DZD-TR is backed by Microchip's extensive technical support and documentation, ensuring that designers and engineers have access to the resources they need to successfully integrate this component into their projects.

You May Also Be Interested in

Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8051 $99.6102
3+ $40.8657 $122.5971
4+ $39.5886 $158.3544
6+ $38.3116 $229.8696
7+ $37.0345 $259.2415
10+ $33.2034 $332.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess