EN
  • EN
  • DE

DLTS-30AH1

Part No DLTS-30AH1
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description UNI-DIRECTIONAL TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series DLTS
Package Tube
Product Status Active
Type Zener
Unidirectional Channels 15
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 58.8V
Current - Peak Pulse (10/1000µs) 10A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 220pF @ 1MHz (Max)
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1055596-DLTS-30AH1
Ultra Librarian 3D Model Ultra Librarian DLTS-30AH1 CAD Model

Description

The DLTS-30AH1 from Microchip Technology is a state-of-the-art, high-performance product designed to cater to the demanding needs of modern electronics. This versatile component is a testament to Microchip's commitment to providing innovative solutions that integrate seamlessly into a wide array of applications, from industrial control systems to sophisticated consumer electronics.

Key Features

  • Advanced Technology: The DLTS-30AH1 is built using cutting-edge technology, ensuring high efficiency and reliability for critical applications.
  • Durability: With its robust design, the product is engineered to withstand harsh environments, making it suitable for industrial applications where reliability is paramount.
  • High Capacity: The component boasts a significant energy capacity, making it ideal for high-demand applications that require sustained power over extended periods.
  • Easy Integration: Microchip Technology has designed the DLTS-30AH1 to be easily integrated into existing systems, minimizing the need for extensive redesigns or compatibility checks.

Applications

The DLTS-30AH1 is versatile enough to be used in a variety of applications. Its high capacity and durability make it particularly well-suited for:

  • Industrial automation and control systems
  • Renewable energy systems, such as solar inverters
  • Backup power systems for critical infrastructure
  • Advanced consumer electronics that require long-lasting power

Why Choose the DLTS-30AH1?

Choosing the DLTS-30AH1 from Microchip Technology means opting for a product that delivers on performance and reliability. The integration of this component into your system ensures a seamless operation, backed by the reputation of a leading manufacturer in the semiconductor industry. With Microchip's support and the DLTS-30AH1's superior design, you can expect a product that not only meets but exceeds industry standards.

For more detailed specifications and application support, please refer to the official Microchip Technology documentation or contact their customer service team.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $328.6166 $328.6166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess