EN
  • EN
  • DE

DN1509N8-G

Part No DN1509N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 90V 360MA SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 90V
Continuous Drain Current at 25°C 360mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Max Input Capacitance 150pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Depletion Mode
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 6 Ohm @ 200mA, 0V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Dimension TO-243AA
Win Source Part Number 1033901-DN1509N8-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DN1509N8-G CAD Model

Description

Microchip Technology Product DN1509N8-G Overview

The DN1509N8-G is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic systems across various industries, offering reliability and efficiency in a compact form factor.

Key Features

  • Voltage Regulation: The DN1509N8-G ensures stable voltage regulation, providing consistent performance and power supply reliability for sensitive electronic components.
  • Low Power Consumption: Designed for energy-efficient operation, this product minimizes power waste, making it suitable for battery-powered applications and contributing to longer system life.
  • High Accuracy: With its precision design, the DN1509N8-G offers high accuracy in voltage control, which is critical for the stability and functionality of the connected systems.
  • Robust Design: The robust construction of the DN1509N8-G ensures it can withstand harsh environmental conditions, making it a versatile choice for industrial and automotive applications.

Applications

The versatility of the DN1509N8-G makes it an ideal component for a wide range of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Portable devices and wearables
  • Telecommunication infrastructure

Technical Specifications

The DN1509N8-G is designed with the following technical specifications to meet the stringent requirements of modern electronic systems:

  • Package Type: To be specified based on product datasheet
  • Operating Temperature Range: To be specified based on product datasheet
  • Output Voltage: To be specified based on product datasheet
  • Input Voltage Range: To be specified based on product datasheet

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and exceptional support. The DN1509N8-G comes with the assurance of Microchip's rigorous testing protocols and a strong support network for technical assistance and product longevity.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8274 $54.8220
70+ $1.4995 $104.9650
105+ $1.4526 $152.5230
145+ $1.4057 $203.8265
185+ $1.3589 $251.3965
250+ $1.2183 $304.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,305 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess