EN
  • EN
  • DE

DN2530N8-G

Part No DN2530N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 0.2A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 200mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Max Input Capacitance 300pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Depletion Mode
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 12 Ohm @ 150mA, 0V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Dimension TO-243AA
Win Source Part Number 1033905-DN2530N8-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DN2530N8-G CAD Model

Description

The DN2530N8-G from Microchip Technology is a high-performance depletion-mode Field-Effect Transistor (FET) that is designed to deliver robust performance for a wide range of applications. This particular component is part of Microchip's renowned family of power management devices, which are engineered to provide reliable and efficient control of power in electronic systems.

Key Features

  • High Voltage Tolerance: The DN2530N8-G is capable of handling high voltages, making it suitable for applications requiring a high breakdown voltage.
  • Low On-Resistance: Its low on-resistance ensures minimal power loss and heat generation, contributing to the overall efficiency of the system it is used in.
  • Depletion Mode: As a depletion-mode transistor, it is normally 'on' at zero gate-source voltage, which can be advantageous in certain circuit configurations.
  • TO-92 Package: The device comes in a TO-92 package, a widely used through-hole mounting package, which facilitates easy integration into a variety of circuit boards.

Applications

The DN2530N8-G is versatile and can be used in various applications, including:

  • Power supply circuits
  • Current regulation
  • Battery management systems
  • Motor control circuits
  • Switching applications

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DN2530N8-G is built to meet the rigorous standards expected from Microchip products, ensuring long-term reliability and performance in the field. It is suitable for commercial-grade applications and is backed by Microchip's support and expertise.

Environmental Compliance

The DN2530N8-G complies with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability. This compliance ensures that the product is free from certain hazardous materials, making it a more environmentally friendly choice for electronics manufacturers.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess