EN
  • EN
  • DE

DN2540N5-G

Part No DN2540N5-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 500MA 3TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 400V
Continuous Drain Current at 25°C 500mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Max Input Capacitance 300pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Depletion Mode
Power Dissipation (Max) 15W (Tc)
Maximum Rds On at Id,Vgs 25 Ohm @ 120mA, 0V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1033909-DN2540N5-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DN2540N5-G CAD Model

Description

Microchip Technology's DN2540N5-G High Voltage Depletion Mode MOSFET

The DN2540N5-G from Microchip Technology is a state-of-the-art high voltage N-channel depletion mode MOSFET designed for a range of applications requiring robust performance in high voltage environments. This device is specifically engineered to provide reliable operation and high efficiency in circuits where voltage control and regulation are critical.

Key Features

  • Voltage Rating: The DN2540N5-G boasts an impressive drain-source voltage (Vds) of 400V, making it ideal for handling high voltage requirements with ease.
  • Current Capability: With a continuous drain current (Id) of 0.5A, this MOSFET can manage moderate current loads efficiently.
  • Low On-Resistance: The on-resistance (Rds(on)) of this device is typically 12 Ohms, ensuring minimal power loss and heat generation during operation.
  • Package: Housed in a TO-220 package, the DN2540N5-G is designed for easy integration into a variety of circuit designs while providing excellent thermal performance.

Applications

The versatility of the DN2540N5-G makes it suitable for a wide array of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • High Voltage Biasing
  • Current Regulation Loops
  • Electronically Controlled Potentiometers

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the DN2540N5-G is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Microchip products. The MOSFET's robust construction and proven design enable it to perform reliably in challenging conditions, making it a preferred choice for designers looking to create durable and efficient electronic systems.

Conclusion

The DN2540N5-G is more than just a component; it's a testament to Microchip Technology's dedication to innovation and excellence in the field of high voltage power management. Whether you're designing power supplies, motor controllers, or any application requiring precise voltage regulation, the DN2540N5-G offers the performance and reliability to meet your needs.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess