EN
  • EN
  • DE

DN2625DK6-G

Part No DN2625DK6-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Depletion-Mode Vertical DMOS FET in Single and Dual Options
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Tray
FET Type 2 N-Channel (Dual)
FET Feature Depletion Mode
Drain Source Voltage 250V
Current - Continuous Drain (Id) @ 25°C 1.1A
Rds On (Maximum) @ Id, Vgs 3.5 Ohm @ 1A, 0V
Gate Charge (Qg) (Maximum) @ Vgs 7.04nC @ 1.5V
Input Capacitance (Ciss) (Maximum) @ Vds 1000pF @ 25V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN (5x5)
Manufacturer Homepage www.microchip.com
Win Source Part Number 737925-DN2625DK6-G
Popularity Medium
Supply and Demand Status Limited
Family Name DN2625DK6
Introduction Date July 06, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DN2625DK6-G CAD Model

Description

The DN2625DK6-G is a state-of-the-art semiconductor device from Microchip Technology, a leading manufacturer in the field of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This particular product is designed to cater to a variety of applications, ranging from power management to signal processing.

Key Features

  • High-Performance Silicon Technology: The DN2625DK6-G is built using advanced silicon processes, ensuring high reliability and performance under various operating conditions.
  • Low On-Resistance: This device offers a very low on-resistance, which translates to higher efficiency and lower heat generation in applications.
  • Durable Packaging: Housed in a robust package, the DN2625DK6-G is designed for durability and long-term use, even in challenging environments.
  • Versatile Applications: Suitable for a wide array of applications, including but not limited to, power supply circuits, motor control systems, and other electronic control applications.

Product Specifications

The DN2625DK6-G boasts impressive specifications that make it a top choice for designers and engineers. Some of its notable specifications include:

  • Low threshold voltage for ease of drive
  • High input impedance and low input capacitance
  • Fast switching speeds
  • Enhanced thermal performance

Applications

Microchip's DN2625DK6-G is versatile enough to be used in a myriad of applications, such as:

  • Switching power supplies
  • Power converters and inverters
  • Motor drives and controllers
  • LED lighting systems
  • Automotive electronics
  • Industrial automation systems

In conclusion, the DN2625DK6-G from Microchip Technology is a robust and efficient solution for a multitude of electronic applications. Its combination of performance, efficiency, and reliability makes it an excellent choice for designers looking to optimize their systems for better operation and longer life.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5612 $50.0508
22+ $4.5631 $100.3882
34+ $4.4205 $150.2970
47+ $4.2779 $201.0613
61+ $4.1353 $252.2533
81+ $3.7075 $300.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,998 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess