EN
  • EN
  • DE

DSA1001CI2-025.0000VAO

Part No DSA1001CI2-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345178-DSA1001CI2-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CI2-025.0000VAO CAD Model

Description

The DSA1001CI2-025.0000VAO is a high-precision, low-jitter MEMS oscillator from the renowned manufacturer, Microchip Technology. This state-of-the-art component is designed to deliver exceptional performance for a variety of applications that require stable and reliable clock signals.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, providing a consistent and precise clock source for your electronic devices.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications.
  • Output Type: The device features a CMOS output, known for its high noise immunity and compatibility with a wide range of digital circuits.
  • Package / Case: The oscillator comes in a 4-SMD, No Lead package, which is conducive to surface mount technology and is space-efficient on printed circuit boards.
  • Size / Dimension: With a compact footprint, the product dimensions are specifically designed for space-constrained applications.
  • Temperature Stability: It offers excellent temperature stability, ensuring that the oscillator performs consistently across a wide range of environmental conditions.
  • RoHS: The product is RoHS compliant, adhering to the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The DSA1001CI2-025.0000VAO is suitable for a variety of applications, including but not limited to:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial automation

Why Choose Microchip Technology's DSA1001CI2-025.0000VAO?

Microchip Technology is a leader in providing smart, connected, and secure embedded control solutions. The DSA1001CI2-025.0000VAO reflects the company's commitment to quality and reliability. With its low jitter, high stability, and energy efficiency, this MEMS oscillator is an excellent choice for designers looking for a dependable clock source that meets stringent performance requirements.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess