EN
  • EN
  • DE

DSA1001DI1-005.0000VAO

Part No DSA1001DI1-005.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 50PPM / 5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 5 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344803-DSA1001DI1-005.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-005.0000VAO CAD Model

Description

Introducing the DSA1001DI1-005.0000VAO from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, offers the DSA1001DI1-005.0000VAO, a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator that is designed to meet the demanding needs of modern electronic applications.

The DSA1001DI1-005.0000VAO is a highly stable and reliable timing solution that boasts a frequency of 5.0000 MHz. This precision oscillator is engineered to deliver low jitter and tight stability, making it an ideal choice for applications requiring precise timing such as advanced communication systems, high-speed data transfer, and industrial automation.

Key Features of the DSA1001DI1-005.0000VAO:

  • High Stability: The oscillator provides excellent frequency stability, ensuring consistent performance over a wide range of environmental conditions.
  • Low Jitter: With its low phase noise characteristics, the DSA1001DI1-005.0000VAO is perfect for applications where signal integrity is paramount.
  • Compact Size: The device comes in a compact package, making it suitable for space-constrained applications without compromising on performance.
  • Supply Voltage: It operates at a supply voltage of 1.8V, catering to low-power applications and contributing to overall system power efficiency.
  • Temperature Range: The oscillator is designed to operate over an extended temperature range, ensuring reliability in harsh environments.
  • RoHS Compliant: It is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic manufacturers.

The DSA1001DI1-005.0000VAO from Microchip Technology is not just a component; it's a robust solution that integrates seamlessly into your designs, providing the precision and durability required for today's high-performance electronics. Whether you are developing cutting-edge communication devices, sophisticated industrial machinery, or any other application where timing is critical, this MEMS oscillator is engineered to exceed expectations.

Choose the DSA1001DI1-005.0000VAO for your next project and experience the quality and reliability that Microchip Technology is known for.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess