EN
  • EN
  • DE

DSA1001DI2-006.7800VAO

Part No DSA1001DI2-006.7800VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 6.78 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 6.78 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345086-DSA1001DI2-006.7800VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-006.7800VAO CAD Model

Description

The DSA1001DI2-006.7800VAO is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for a wide range of applications, this product is an ideal choice for professionals seeking reliable and efficient components for their electronic projects.

Key Features

  • High Accuracy: The DSA1001DI2-006.7800VAO is built for precision, ensuring accurate performance in critical applications.
  • Durability: Constructed with robust materials, this product is designed to withstand challenging environments and provide long-term reliability.
  • Low Power Consumption: With energy efficiency in mind, this component operates with minimal power, making it suitable for battery-powered devices and eco-friendly projects.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, the DSA1001DI2-006.7800VAO delivers superior performance and integration capabilities.

Applications

The versatility of the DSA1001DI2-006.7800VAO allows it to be used in a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Devices
  • Power Management Solutions
  • Medical Equipment
  • Consumer Electronics

Technical Specifications

Parameter Value Product Type Integrated Circuit Manufacturer Microchip Technology Part Number DSA1001DI2-006.7800VAO Operating Temperature Specified by Manufacturer Package / Case Specified by Manufacturer

Ordering Information

For purchasing information or to request a quote for the DSA1001DI2-006.7800VAO, please contact Microchip Technology's sales team or visit their official website. Ensure to reference the exact part number to receive the correct product for your needs.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess