EN
  • EN
  • DE

DSA1001DI2-100.0000

Part No DSA1001DI2-100.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR LOW POWER 40C-8 / Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tube
Base Product Number DSA1001DI2
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344798-DSA1001DI2-100.0000
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-100.0000 CAD Model

Description

Microchip Technology's DSA1001DI2-100.0000 Precision Oscillator

Microchip Technology's DSA1001DI2-100.0000 is a state-of-the-art precision oscillator designed to meet the demands of high-performance electronics. This MEMS-based oscillator is part of Microchip's comprehensive range of timing solutions, tailored for applications that require superior stability and accuracy. With its compact footprint and robust performance, the DSA1001DI2-100.0000 is an ideal choice for a variety of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 100.0000 MHz, providing a stable timing signal for your critical applications.
  • Precision: It offers excellent frequency stability, ensuring reliable operation even under varying environmental conditions.
  • Supply Voltage: The device supports a supply voltage range that is compatible with common industry standards, making it easy to integrate into existing designs.
  • Form Factor: The DSA1001DI2-100.0000 comes in a compact package, which is highly beneficial for space-constrained applications.
  • Output Type: It features a differential output, which minimizes noise and allows for longer transmission distances without signal degradation.
  • Temperature Range: The oscillator is designed to operate over a wide temperature range, ensuring consistent performance in diverse operating conditions.

Applications

  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Automation
  • High-speed Data Transmission Systems

The DSA1001DI2-100.0000 is built with the quality and expertise that Microchip Technology is known for. Its precision and reliability make it a top choice for engineers and designers looking to create systems that cannot afford timing inaccuracies. Whether you're developing cutting-edge communication infrastructure or designing high-precision industrial machinery, the DSA1001DI2-100.0000 provides the timing accuracy you need to ensure optimal performance.

For more information about the DSA1001DI2-100.0000 precision oscillator, including detailed specifications, application notes, and integration guides, visit the Microchip Technology website or contact your local Microchip Technology sales representative.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess